D38999/26JE6AB alternative parts: D38999/20ZB98SB-LC
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | AMPHENOL D38999/26JE6AB Circular Connector, MIL-C-38999 Series III, Plug, 6, Pin, Crimp, Cable | CONN RCPT HSNG FMALE 6POS PNL MT |
Factory Lead Time: | 16 Weeks | - |
Contact Plating: | Gold | Gold |
Mount: | Cable, Free Hanging | - |
Mounting Type: | Free Hanging (In-Line) | Panel Mount |
Contact Shape: | Circular | Circular |
Shell Material: | Composite | Aluminum |
Body Material: | Aluminium, Composite | - |
Contact Materials: | Copper | - |
Contact Sizes: | 12 | 20 |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Military, MIL-DTL-38999 Series III, Tri-Start™ TV |
Published: | 2006 | 2011 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Connector Type: | Plug Housing | Receptacle Housing |
Type: | For Male Pins | For Female Sockets |
Number of Positions: | 6 | 6 |
Gender: | Male | - |
Fastening Type: | Threaded | Threaded |
MIL Conformance: | YES | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Contact Type: | Crimp | Crimp |
Total Number of Contacts: | 6 | - |
Orientation: | B | - |
Shielding: | Shielded | Shielded |
Ingress Protection: | Environment Resistant | Environment Resistant |
Military Standard: | MIL-DTL-38999 | - |
Shell Finish: | Cadmium | Zinc Nickel |
Shell Size - Insert: | 17-6 | 11-98 |
Housing Color: | Olive Drab | Black |
Empty Shell: | YES | - |
Note: | Contacts Not Included | Contacts Not Included |
Plating: | Cadmium, Chromate | - |
Shell Size, MIL: | E | B |
Features: | Coupling Nut, Self Locking | - |
Length: | 31.34mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Ratings: | Environment Resistant | - |
Mounting Feature: | - | Flange |
ECCN Code: | - | EAR99 |
Reach Compliance Code: | - | unknown |

D38999/26JE6AB
(In Stock: 49)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$90.742240
$90.74
10
$85.605887
$856.06
100
$80.760271
$8,076.03
500
$76.188935
$38,094.47
1000
$71.876353
$71,876.35
Minimum: 1 Multiples: 1
Unit Price: $90.742240
Ext Price: $90.74
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity