D55342E07B887DRWS alternative parts: TNPW1206107KFHTA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 887 OHM 1% 1/4W 1206 | Res Thin Film 1206 107K Ohm 1% 1/4W 50ppm/C Molded SMD SMD Paper T/R |
Factory Lead Time: | 12 Weeks | 14 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Supplier Device Package: | 1206 | 1206 |
Operating Temperature: | -55°C~150°C | -55°C~125°C |
Packaging: | Tray | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55342, RM1206 | TNPW |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 887Ohms | 107kOhms |
Max Operating Temperature: | 150°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Max Power Dissipation: | 250mW | - |
Military Standard: | MIL-PRF-55342 | - |
Case Code (Metric): | 3216 | - |
Case Code (Imperial): | 1206 | - |
Failure Rate: | R (0.01%) | - |
Features: | Military, Non-Inductive | Military |
Height: | 838.2μm | - |
Height Seated (Max): | 0.033 0.84mm | 0.026 0.65mm |
Length: | 3.2004mm | - |
Width: | 1.6002mm | - |
Thickness: | 381μm | - |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Published: | - | 2016 |
Power Rating: | - | 250mW |

D55342E07B887DRWS
(In Stock: 501306)
Vishay DaleQty
Unit Price
Ext Price
1
$0.004170
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.004170
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity