D7G0605S alternative parts: C4D0606S-A, 71B30-03-2-06S
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SWITCH ROTARY 2-5POS 1A 115V | SWITCH ROTARY 2-6POS 300MA 125V | Switch Rotary DP6T 6 Flatted Shaft Solder Lug 0.3A 115VAC 30VDC |
Contact Plating: | Silver | Silver | - |
Mount: | Panel | Panel | Panel |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Number of Pins: | 5 | 6 | - |
Contact Materials: | Brass | Brass | Silver Alloy |
Series: | D7 | C4 | 71 |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Number of Positions: | 2 ~ 5 | 2 ~ 6 | 6 |
Voltage - Rated DC: | 28V | 28V | 30V |
Current Rating (Amps): | 1A AC 2.25A DC | 300mA AC 500mA DC | 250mA AC/DC |
Current Rating: | 2.25A | 500mA | 250mA |
Contact Finish: | Silver | Silver | - |
Termination Style: | Solder Lug | Solder Lug | Solder Lug |
Voltage - Rated AC: | 115V | 125V | 115V |
Actuator Type: | Round (6.35mm Dia) | Flatted (6.35mm Dia) | Flatted (6.35mm Dia) |
Panel Cutout Dimensions: | Circular - 9.78mm Dia | Circular - 9.78mm Dia | - |
Contact Style: | Shorting | Shorting | Shorting |
Number of Decks: | 3 | 3 | 3 |
Contact Timing: | Shorting (MBB) | Shorting (MBB) | Shorting (MBB) |
Index Stops: | Adjustable | Adjustable | Fixed |
Circuit per Deck: | DP5T | DP6T | DP6T |
Depth Behind Panel: | 70.71mm | 34.54mm | 30.40mm |
Index Angle: | 30 ° | 30 ° | 30 ° |
Number of Poles per Deck: | 2 | 2 | 2 |
Angle of Throw: | 30° | 30° | - |
Actuator Length: | 47.63mm | 12.70mm | 9.53mm |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | - |
Published: | - | 2012 | 2010 |
Factory Lead Time: | - | - | 16 Weeks |
Weight: | - | - | 18g |
Actuator Material: | - | - | Stainless Steel |
ElectricalLife: | - | - | 15000 Cycle(s) |
JESD-609 Code: | - | - | e4 |
Pbfree Code: | - | - | yes |
Moisture Sensitivity Level (MSL): | - | - | 1 (Unlimited) |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Gold (Au) - with Nickel (Ni) barrier |
Orientation: | - | - | Straight |
Body Length or Diameter: | - | - | 17.45mm |
Contact Resistance: | - | - | 50mOhm |
Max Voltage Rating (AC): | - | - | 115V |
Max Voltage Rating (DC): | - | - | 30V |
Switch Type: | - | - | ROTARY SWITCH |
Operating Force: | - | - | 2.880 ~ 23gfm |
Number of Switch Sections: | - | - | 1 |
Switch Action: | - | - | LATCHED |

D7G0605S
(In Stock: 2719)
ElectroswitchQty
Unit Price
Ext Price
1
$103.460607
$103.46
10
$97.604346
$976.04
100
$92.079572
$9,207.96
500
$86.867521
$43,433.76
1000
$81.950491
$81,950.49
Minimum: 1 Multiples: 1
Unit Price: $103.460607
Ext Price: $103.46
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity