DDZ9700T-7 alternative parts: DDZ9699T-7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE ZENER 13V 150MW SOD523 | DIODE ZENER 12V 150MW SOD523 |
Factory Lead Time: | 19 Weeks | 19 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-79, SOD-523 | SC-79, SOD-523 |
Number of Pins: | 2 | 2 |
Weight: | 992.233309μg | 992.233309μg |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2009 | 2009 |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
HTS Code: | 8541.10.00.50 | 8541.10.00.50 |
Power Rating: | 150mW | 150mW |
Max Power Dissipation: | 150mW | 150mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | FLAT | FLAT |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Pin Count: | 2 | 2 |
Polarity: | UNIDIRECTIONAL | UNIDIRECTIONAL |
Element Configuration: | Single | Single |
Diode Type: | ZENER DIODE | ZENER DIODE |
Current - Reverse Leakage @ Vr: | 50nA @ 9.8V | 50nA @ 9.1V |
Power Dissipation: | 150mW | 150mW |
Voltage - Forward (Vf) (Max) @ If: | 900mV @ 10mA | 900mV @ 10mA |
Max Reverse Leakage Current: | 50nA | 50nA |
Test Current: | 50μA | 50μA |
Reference Voltage: | 13V | 12V |
Forward Voltage: | 900mV | 900mV |
Zener Voltage: | 13V | 12V |
Voltage Tol-Max: | 5% | 5% |
Peak Reverse Current: | 50nA | 50nA |
Voltage Tolerance: | 5% | 5% |
Zener Current: | 50nA | 50nA |
Height: | 650μm | 650μm |
Length: | 1.7mm | 1.7mm |
Width: | 900μm | 900μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Base Part Number: | - | DDZ9699 |

DDZ9700T-7
(In Stock: 51000)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$0.244769
$0.24
10
$0.230914
$2.31
100
$0.217844
$21.78
500
$0.205513
$102.76
1000
$0.193880
$193.88
Minimum: 1 Multiples: 1
Unit Price: $0.244769
Ext Price: $0.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools