DIABLO16 alternative parts: DSPIC33EP32GS506-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Processors - Application Specialized Embedded Graphics Controller 16 bit | 32KB flash,70MIPS,DSC optimized for digital power applications |
Factory Lead Time: | 6 Weeks | 17 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 64-TQFP |
Number of Pins: | 64 | 64 |
Supplier Device Package: | 64-TQFP (10x10) | - |
Memory Types: | FLASH | - |
Number of I/Os: | 16 | 53 |
Operating Temperature: | -40°C~80°C | -40°C~85°C TA |
Packaging: | Tray | Tray |
Published: | 2013 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 3 (168 Hours) |
Max Operating Temperature: | 80°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Graphics Processor | - |
Voltage - Supply: | 3V~3.6V | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, LCD, OLED, SD, SPI, TFT, TTL | I2C, IrDA, LIN, SPI, UART, USART |
Min Supply Voltage: | 3V | - |
Memory Size: | 32kB | 32kB |
Operating Supply Current: | 70mA | - |
Nominal Supply Current: | 70mA | - |
RAM Size: | 32K x 8 | 4K x 8 |
Core Processor: | EVE | dsPIC |
Program Memory Type: | FLASH (192kB) | FLASH |
Data Bus Width: | 16b | - |
Number of Timers/Counters: | 8 | - |
Density: | 256 kb | 256 kb |
Max Frequency: | 70MHz | - |
Number of Programmable I/O: | 16 | - |
Height: | 1.05mm | - |
Length: | 10mm | 10mm |
Width: | 10mm | 10mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Data Converters: | - | A/D 22x12b; D/A 2x12b |
ROM(word): | - | 32768 |
Usage Level: | - | Automotive grade |
Series: | - | dsPIC™ 33EP |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 64 |
ECCN Code: | - | 3A991.A.2 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
HTS Code: | - | 8542.31.00.01 |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | DSPIC33EP32GS506 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Supply Voltage-Min (Vsup): | - | 3V |
Oscillator Type: | - | Internal |
Speed: | - | 70 MIPs |
Voltage - Supply (Vcc/Vdd): | - | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Peripherals: | - | Brown-out Detect/Reset, POR, PWM, WDT |
Clock Frequency: | - | 60MHz |
Core Size: | - | 16-Bit |
Program Memory Size: | - | 32KB 32K x 8 |
Connectivity: | - | I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | - | 16 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
On Chip Program ROM Width: | - | 8 |
Screening Level: | - | TS 16949 |
Height Seated (Max): | - | 1.2mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

DIABLO16
4D Systems Pty LtdUnited States