DIABLO16 alternative parts: DSPIC33FJ32GS406-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Processors - Application Specialized Embedded Graphics Controller 16 bit
MICROCHIP DSPIC33FJ32GS406-I/PTIC, DSC, 16BIT, 32K FLASH, 64TQFP
Factory Lead Time:
6 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
64-TQFP
Number of Pins:
64
64
Supplier Device Package:
64-TQFP (10x10)
-
Memory Types:
FLASH
-
Number of I/Os:
16
58
Operating Temperature:
-40°C~80°C
-40°C~85°C TA
Packaging:
Tray
Tray
Published:
2013
2010
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
3 (168 Hours)
Max Operating Temperature:
80°C
-
Min Operating Temperature:
-40°C
-
Applications:
Graphics Processor
-
Voltage - Supply:
3V~3.6V
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, LCD, OLED, SD, SPI, TFT, TTL
I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
Min Supply Voltage:
3V
-
Memory Size:
32kB
32kB
Operating Supply Current:
70mA
-
Nominal Supply Current:
70mA
35mA
RAM Size:
32K x 8
4K x 8
Core Processor:
EVE
dsPIC
Program Memory Type:
FLASH (192kB)
FLASH
Data Bus Width:
16b
16b
Number of Timers/Counters:
8
5
Density:
256 kb
256 kb
Max Frequency:
70MHz
-
Number of Programmable I/O:
16
-
Height:
1.05mm
1.05mm
Length:
10mm
10mm
Width:
10mm
10mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Data Converters:
-
A/D 16x10b
Watchdog Timers:
-
Yes
Series:
-
dsPIC™ 33F
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
64
Terminal Finish:
-
Matte Tin (Sn) - annealed
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3.3V
Frequency:
-
40MHz
Time@Peak Reflow Temperature-Max (s):
-
40
Base Part Number:
-
DSPIC33FJ32GS406
Pin Count:
-
64
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
3.3V
Supply Voltage-Min (Vsup):
-
3V
Oscillator Type:
-
Internal
Voltage - Supply (Vcc/Vdd):
-
3V~3.6V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Peripherals:
-
Brown-out Detect/Reset, QEI, POR, PWM, WDT
Core Size:
-
16-Bit
Program Memory Size:
-
32KB 32K x 8
Connectivity:
-
I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Bit Size:
-
16
Has ADC:
-
YES
DMA Channels:
-
YES
Address Bus Width:
-
16b
CPU Family:
-
PIC
Number of A/D Converters:
-
1
Number of ADC Channels:
-
16
Number of PWM Channels:
-
12
Number of I2C Channels:
-
2
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
DIABLO16

DIABLO16

4D Systems Pty Ltd