DIABLO16 alternative parts: DSPIC33FJ32GS606-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Processors - Application Specialized Embedded Graphics Controller 16 bit | MICROCHIP - DSPIC33FJ32GS606-I/PT - IC, DSC, 16BIT, 32K FLASH, 64TQFP |
Factory Lead Time: | 6 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 64-TQFP |
Number of Pins: | 64 | 64 |
Supplier Device Package: | 64-TQFP (10x10) | - |
Memory Types: | FLASH | - |
Number of I/Os: | 16 | 58 |
Operating Temperature: | -40°C~80°C | -40°C~85°C TA |
Packaging: | Tray | Tray |
Published: | 2013 | 2007 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 3 (168 Hours) |
Max Operating Temperature: | 80°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Graphics Processor | - |
Voltage - Supply: | 3V~3.6V | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, LCD, OLED, SD, SPI, TFT, TTL | I2C, IrDA, LIN, SPI, UART, USART |
Min Supply Voltage: | 3V | - |
Memory Size: | 32kB | 32kB |
Operating Supply Current: | 70mA | - |
Nominal Supply Current: | 70mA | 35mA |
RAM Size: | 32K x 8 | 4K x 8 |
Core Processor: | EVE | dsPIC |
Program Memory Type: | FLASH (192kB) | FLASH |
Data Bus Width: | 16b | 16b |
Number of Timers/Counters: | 8 | 5 |
Density: | 256 kb | 256 kb |
Max Frequency: | 70MHz | - |
Number of Programmable I/O: | 16 | - |
Height: | 1.05mm | 1.05mm |
Length: | 10mm | 10mm |
Width: | 10mm | 10mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Watchdog Timers: | - | Yes |
Data Converters: | - | A/D 16x10b; D/A 1x10b |
Series: | - | dsPIC™ 33F |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 64 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3.3V |
Frequency: | - | 40MHz |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | DSPIC33FJ32GS606 |
Pin Count: | - | 64 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 3.3V |
Supply Voltage-Min (Vsup): | - | 3V |
Oscillator Type: | - | Internal |
Voltage - Supply (Vcc/Vdd): | - | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Peripherals: | - | Brown-out Detect/Reset, QEI, POR, PWM, WDT |
Core Size: | - | 16-Bit |
Program Memory Size: | - | 32KB 32K x 8 |
Connectivity: | - | I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | - | 16 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
Address Bus Width: | - | 16b |
CPU Family: | - | PIC |
Number of ADC Channels: | - | 16 |
Number of PWM Channels: | - | 12 |
Number of I2C Channels: | - | 2 |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

DIABLO16
4D Systems Pty LtdUnited States