DIABLO16 alternative parts: TMS320LF2403APAGA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Processors - Application Specialized Embedded Graphics Controller 16 bit | TEXAS INSTRUMENTS TMS320LF2403APAGA Digital Signal Controller, TMS320LF Series, 40 MHz, 16 KB, 21 I/O's, CAN, SCI, SPI, 3.3 V |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 64-TQFP |
Number of Pins: | 64 | 64 |
Supplier Device Package: | 64-TQFP (10x10) | - |
Memory Types: | FLASH | EEPROM, FLASH |
Number of I/Os: | 16 | 21 |
Operating Temperature: | -40°C~80°C | -40°C~85°C TA |
Packaging: | Tray | Tray |
Published: | 2013 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 3 (168 Hours) |
Max Operating Temperature: | 80°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Graphics Processor | - |
Voltage - Supply: | 3V~3.6V | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, LCD, OLED, SD, SPI, TFT, TTL | CAN, SCI, SPI, UART, USART |
Min Supply Voltage: | 3V | - |
Memory Size: | 32kB | 32kB |
Operating Supply Current: | 70mA | - |
Nominal Supply Current: | 70mA | - |
RAM Size: | 32K x 8 | 2K x 8 |
Core Processor: | EVE | C2xx DSP |
Program Memory Type: | FLASH (192kB) | FLASH |
Data Bus Width: | 16b | 16b |
Number of Timers/Counters: | 8 | - |
Density: | 256 kb | 128 kb |
Max Frequency: | 70MHz | - |
Number of Programmable I/O: | 16 | - |
Height: | 1.05mm | 1.2mm |
Length: | 10mm | 10mm |
Width: | 10mm | 10mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Mount: | - | Surface Mount |
Weight: | - | 249.10726mg |
Data Converters: | - | A/D 8x10b |
Series: | - | C2000™ C24x 16-Bit |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 64 |
Termination: | - | SMD/SMT |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Frequency: | - | 40MHz |
Base Part Number: | - | 320LF2403 |
Pin Count: | - | 64 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 3.3V |
Supply Voltage-Min (Vsup): | - | 3V |
Oscillator Type: | - | Internal |
Voltage - Supply (Vcc/Vdd): | - | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | - | DIGITAL SIGNAL PROCESSOR, OTHER |
Peripherals: | - | POR, PWM, WDT |
Core Size: | - | 16-Bit |
Program Memory Size: | - | 32KB 16K x 16 |
Connectivity: | - | CANbus, SCI, SPI, UART/USART |
Supply Current-Max: | - | 80mA |
Bit Size: | - | 16 |
Boundary Scan: | - | YES |
Low Power Mode: | - | YES |
Format: | - | FLOATING POINT |
Integrated Cache: | - | NO |
RAM (words): | - | 544 |
Number of UART Channels: | - | 1 |
Number of Timers: | - | 5 |
Number of External Interrupts: | - | 3 |
Barrel Shifter: | - | YES |
Internal Bus Architecture: | - | MULTIPLE |
Thickness: | - | 1mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

DIABLO16
4D Systems Pty LtdUnited States