DP-102Z-P alternative parts: DP-102-E-P, DP-102-N
Hide Shared Attributes | ![]() | ![]() | ![]() |
| Part Number | |||
| Manufacturer: | |||
| Description: | Digital Pressure, Std Version, PNP, -0.100TO 1.000MPa High-Pressure Type | SUNX DP-102-E-P Pressure Sensor, Shock Resistant, -10 to 50C, 10 bar, Gauge, 24 VDC | SENSOR DIGITAL PRESSURE NPN |
Factory Lead Time: | 8 Weeks | 8 Weeks | 8 Weeks |
Package / Case: | Module | Module | Module |
Operating Temperature: | -10°C~50°C | -10°C~50°C | -10°C~50°C |
Series: | DP-100 | DP-100 | DP-100 |
Published: | 2008 | 2008 | 2007 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Connector | - | - |
Max Operating Temperature: | 50°C | - | - |
Min Operating Temperature: | -10°C | - | - |
Applications: | Industrial Automation | Industrial Automation | Industrial Automation |
Voltage - Supply: | 12V~24V | 12V~24V | 12V~24V |
Termination Style: | Connector | Connector | Connector |
Output Type: | Analog Current/Voltage, PNP - Open Collector | PNP - Open Collector | NPN - Open Collector |
Operating Pressure: | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) |
Pressure Type: | Vented Gauge | Vented Gauge | Vented Gauge |
Port Style: | Threaded | Threaded | Threaded |
Port Size: | Female -M5 Male - 1/8 3.18mm BSPT | Female -M5 Male - 1/8 3.18mm BSPP | Female -M5 Male - 1/8 3.18mm NPT |
Maximum Pressure: | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Mount: | - | Screw | - |
Number of Pins: | - | 4 | 4 |
Housing Material: | - | PBT | - |
Voltage - Rated DC: | - | 24V | - |
Reach Compliance Code: | - | unknown | unknown |
Number of Outputs: | - | 2 | - |
Lead Length: | - | 2m | - |
Accuracy: | - | 1 % | - |
Response Time: | - | 2.5 ms | - |
Sensors/Transducers Type: | - | PRESSURE SENSOR,STRAIN GUAGE | PRESSURE SENSOR,STRAIN GUAGE |
Pressure Sensing Mode: | - | GAGE | GAGE |
Height: | - | 30mm | - |
Width: | - | 30mm | - |
REACH SVHC: | - | No SVHC | - |
Lead Free: | - | Lead Free | - |
Ratings: | - | IP40 | IP40 |
Surface Mount: | - | - | NO |
Mounting Feature: | - | - | PANEL MOUNT |
Body Length or Diameter: | - | - | 30mm |
Body Breadth: | - | - | 25.5 mm |
Housing: | - | - | PBT |
Body Height: | - | - | 30mm |

DP-102Z-P
(In Stock: 18)
Panasonic Industrial Automation SalesQty
Unit Price
Ext Price
1
$96.874720
$96.87
10
$91.391245
$913.91
100
$86.218156
$8,621.82
500
$81.337883
$40,668.94
1000
$76.733852
$76,733.85
Minimum: 1 Multiples: 1
Unit Price: $96.874720
Ext Price: $96.87
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools