DP-102Z-P alternative parts: DP-102-N, DP-102-N-P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Digital Pressure, Std Version, PNP, -0.100TO 1.000MPa High-Pressure Type
SENSOR DIGITAL PRESSURE NPN
SENSOR DIGITAL PRESSURE PNP
Factory Lead Time:
8 Weeks
8 Weeks
8 Weeks
Package / Case:
Module
Module
Module
Operating Temperature:
-10°C~50°C
-10°C~50°C
-10°C~50°C
Series:
DP-100
DP-100
DP-100
Published:
2008
2007
2010
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Connector
-
-
Max Operating Temperature:
50°C
-
-
Min Operating Temperature:
-10°C
-
-
Applications:
Industrial Automation
Industrial Automation
Industrial Automation
Voltage - Supply:
12V~24V
12V~24V
12V~24V
Termination Style:
Connector
Connector
Connector
Output Type:
Analog Current/Voltage, PNP - Open Collector
NPN - Open Collector
PNP - Open Collector
Operating Pressure:
-14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa)
-14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa)
-14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa)
Pressure Type:
Vented Gauge
Vented Gauge
Vented Gauge
Port Style:
Threaded
Threaded
Threaded
Port Size:
Female -M5 Male - 1/8 3.18mm BSPT
Female -M5 Male - 1/8 3.18mm NPT
Female -M5 Male - 1/8 3.18mm NPT
Maximum Pressure:
-21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa)
-21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa)
-21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa)
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Surface Mount:
-
NO
-
Mounting Feature:
-
PANEL MOUNT
-
Number of Pins:
-
4
4
Reach Compliance Code:
-
unknown
unknown
Body Length or Diameter:
-
30mm
30mm
Body Breadth:
-
25.5 mm
-
Sensors/Transducers Type:
-
PRESSURE SENSOR,STRAIN GUAGE
PRESSURE SENSOR,STRAIN GUAGE
Housing:
-
PBT
PBT
Pressure Sensing Mode:
-
GAGE
GAGE
Body Height:
-
30mm
30mm
Ratings:
-
IP40
-
Mount:
-
-
Screw
Number of Outputs:
-
-
2
REACH SVHC:
-
-
No SVHC
DP-102Z-P

DP-102Z-P

(In Stock: 18)

Panasonic Industrial Automation Sales

Qty

Unit Price

Ext Price

  • 1

    $96.874720

    $96.87

  • 10

    $91.391245

    $913.91

  • 100

    $86.218156

    $8,621.82

  • 500

    $81.337883

    $40,668.94

  • 1000

    $76.733852

    $76,733.85

Minimum: 1 Multiples: 1

Unit Price: $96.874720

Ext Price: $96.87

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity