DR74-151-R alternative parts: VLP8040T-151M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 690mA 591mOhm DCR T/R
FIXED IND 150UH 800MA 490 MOHM
Factory Lead Time:
7 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
Nonstandard
Nonstandard
Number of Pins:
2
-
Weight:
1.360777g
-
Material-Core:
Ferrite
Ferrite
Operating Temperature:
-40°C~125°C
-40°C~105°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DR
VLP
Published:
2011
2008
Size / Dimension:
0.299Lx0.299W 7.60mmx7.60mm
0.315Lx0.303W 8.00mmx7.70mm
Tolerance:
±20%
±20%
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
Type:
Wirewound
Wirewound
Resistance:
591mOhm
-
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-40°C
-
Composition:
Wirewound
-
Current Rating (Amps):
690mA
-
Shielding:
Shielded
YES
Depth:
7.6mm
8.7mm
Current Rating:
690mA
800mA
Military Standard:
Not
Not
Inductance:
150μH
150μH
Test Frequency:
100kHz
100kHz
DC Resistance (DCR):
591mOhm
490mOhm Max
Max DC Current:
810mA
800mA
Current - Saturation:
810mA
-
Inductance Tolerance:
20%
20%
DC Current:
690mA
-
RMS Current (Irms):
690mA
1A
Series Resistance:
591mOhm
-
Self Resonant Frequency:
100kHz
-
Height:
4.35mm
4mm
Height Seated (Max):
0.171 4.35mm
0.157 4.00mm
Length:
7.6mm
-
Width:
7.5946mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
OBSOLETE (Last Updated: 2 months ago)
Terminal Shape:
-
ONE SURFACE
Shape/Size Description:
-
RECTANGULAR PACKAGE
Pbfree Code:
-
yes
Number of Terminations:
-
2
ECCN Code:
-
EAR99
HTS Code:
-
8504.50.80.00
Packing Method:
-
TR
Number of Functions:
-
1
Inductor Application:
-
POWER INDUCTOR
Terminal Placement:
-
DUAL ENDED
Case/Size Code:
-
3432
DR74-151-R

DR74-151-R

(In Stock: 71)

Eaton - Electronics Division

Qty

Unit Price

Ext Price

  • 1

    $0.345911

    $0.35

  • 10

    $0.326331

    $3.26

  • 100

    $0.307860

    $30.79

  • 500

    $0.290433

    $145.22

  • 1000

    $0.273994

    $273.99

Minimum: 1 Multiples: 1

Unit Price: $0.345911

Ext Price: $0.35

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity