DS1338Z-33 alternative parts: DS1337U T&R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC SERIAL 2WIRE LP 8-USOP
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2006
2009
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
ECCN Code:
EAR99
-
Type:
Clock/Calendar
Clock/Calendar
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
3V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
DS1338
DS1337
Pin Count:
8
-
Number of Outputs:
1
-
Qualification Status:
Not Qualified
-
Power Supplies:
3.3V
-
Interface:
I2C, 2-Wire Serial
I2C, 2-Wire Serial
Memory Size:
56B
-
Clock Frequency:
0.032MHz
-
Number of Timers:
1
-
Time Format:
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format:
YY-MM-DD-dd
YY-MM-DD-dd
Current - Timekeeping (Max):
125μA~200μA @ 3.63V~5.5V
0.6μA @ 1.3V~1.8V
Time-Min:
SECONDS
-
Interrupt Capability:
N
-
Voltage - Supply, Battery:
1.3V~3.7V
-
Volatile:
NO
-
Information Access Method:
I2C
-
Features:
Leap Year, NVSRAM, Square Wave Output
Alarm, Leap Year, Square Wave Output
Length:
4.9mm
-
Width:
3.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Mount:
-
Surface Mount
Supplier Device Package:
-
8-uMAX
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Operating Supply Voltage:
-
3.3V
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
1.8V
Logic Function:
-
Clock
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
DS1338Z-33

DS1338Z-33

(In Stock: 6180)

Maxim Integrated

Qty

Unit Price

Ext Price

  • 1

    $0.922568

    $0.92

  • 10

    $0.870347

    $8.70

  • 100

    $0.821082

    $82.11

  • 500

    $0.774606

    $387.30

  • 1000

    $0.730760

    $730.76

Minimum: 1 Multiples: 1

Unit Price: $0.922568

Ext Price: $0.92

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity