DS18B20 alternative parts: DS18B20

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS DS18B20 . 12bit,0.5C 1 Wire Digital Thermometer with Programmable Resolution in TO-92-3 Package
-55℃~ 125℃ ±0.4℃ TO-92 Temperature Sensors ROHS
Factory Lead Time:
7 Weeks
-
Mount:
PCB, Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
-
Number of Pins:
3
-
Weight:
453.59237mg
-
Test Conditions:
-10°C ~ 85°C (-55°C ~ 125°C)
-
Operating Temperature:
-55°C~125°C
-
Packaging:
Bulk
-
Published:
2000
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
3V~5.5V
-
Base Part Number:
DS18B20
-
Output Type:
1-Wire®
-
Interface:
Serial
-
Operating Supply Current:
1.5mA
-
Nominal Supply Current:
1mA
-
Output Current:
4mA
-
Number of Bits:
12
-
Resolution:
12 b
±0.4℃
Sensor Type:
Digital, Local
-
Max Supply Voltage (DC):
5.5V
-
Min Supply Voltage (DC):
3V
-
Housing:
PLASTIC
-
Accuracy - Highest (Lowest):
±0.5°C (±2°C)
-
Sensing Temperature - Local:
-55°C~125°C
-
Accuracy-Max:
0.5 Cel
-
Features:
Output Switch, Programmable Limit, Programmable Resolution
-
Height:
4.95mm
-
Length:
4.95mm
-
Width:
3.94mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
RoHS:
-
true
Standby Current:
-
750nA
Package:
-
Bag-packed
Supply Voltage:
-
2.5V~5.5V
Temperature range:
-
-55℃~+125℃
DS18B20

DS18B20

(In Stock: 81)

Maxim Integrated