DS18S20 alternative parts: DS1822

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS DS18S20 DIGITAL THERMOMETER, 18S20, 3TO-92
SENSOR TEMPERATURE 1-WIRE TO92-3
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
PCB, Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Test Conditions:
-10°C ~ 85°C (-55°C ~ 125°C)
-10°C ~ 85°C (-55°C ~ 125°C)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Published:
2003
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
SMD/SMT
-
Connector Type:
Solder
-
Voltage - Supply:
3V~5.5V
3V~5.5V
Base Part Number:
DS18S20
DS1822
Output Type:
1-Wire®
1-Wire®
Interface:
Serial
Serial
Operating Supply Current:
1mA
1mA
Nominal Supply Current:
1mA
1mA
Output Current:
4mA
-
Number of Bits:
9
12
Resolution:
8 b
11 b
Sensor Type:
Digital, Local
Digital, Local
Max Supply Voltage (DC):
5.5V
5.5V
Min Supply Voltage (DC):
3V
3V
Housing:
PLASTIC
PLASTIC
Accuracy - Highest (Lowest):
±0.5°C (±2°C)
±2°C (±3°C)
Sensing Temperature - Local:
-55°C~125°C
-55°C~125°C
Accuracy-Max:
0.5 Cel
2 Cel
Features:
Programmable Limit, Standby Mode
Programmable Limit, Standby Mode
Height:
4.95mm
4.95mm
Length:
4.95mm
4.95mm
Width:
3.94mm
3.94mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
Termination Type:
-
SOLDER
DS18S20

DS18S20

Maxim Integrated