DS18S20 alternative parts: DS18S20-PAR T&R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS DS18S20 DIGITAL THERMOMETER, 18S20, 3TO-92 | SENSOR TEMPERATURE 1-WIRE TO92-3 |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | PCB, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Test Conditions: | -10°C ~ 85°C (-55°C ~ 125°C) | 10°C ~ 85°C (-55°C ~ 125°C) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2003 | 2003 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
Termination: | SMD/SMT | - |
Connector Type: | Solder | - |
Voltage - Supply: | 3V~5.5V | 3V~5.5V |
Base Part Number: | DS18S20 | - |
Output Type: | 1-Wire® | 1-Wire® |
Interface: | Serial | Serial |
Operating Supply Current: | 1mA | - |
Nominal Supply Current: | 1mA | 1.5mA |
Output Current: | 4mA | - |
Number of Bits: | 9 | - |
Resolution: | 8 b | 8 b |
Sensor Type: | Digital, Local | Digital, Local |
Max Supply Voltage (DC): | 5.5V | 5.5V |
Min Supply Voltage (DC): | 3V | 3V |
Housing: | PLASTIC | - |
Accuracy - Highest (Lowest): | ±0.5°C (±2°C) | ±0.5°C (±2°C) |
Sensing Temperature - Local: | -55°C~125°C | -55°C~125°C |
Accuracy-Max: | 0.5 Cel | - |
Features: | Programmable Limit, Standby Mode | Programmable Limit, Standby Mode |
Height: | 4.95mm | - |
Length: | 4.95mm | - |
Width: | 3.94mm | - |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-92-3 |
Max Operating Temperature: | - | 100°C |
Min Operating Temperature: | - | -55°C |
Operating Supply Voltage: | - | 5.5V |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 3V |

DS18S20
Maxim IntegratedUnited States