DS90UR124IVSX/NOPB alternative parts: DS99R104TVS/NOPB, LAN83C185-JT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SER/DESER 5-43MHZ 24B 64-TQFP
IC DESERIALIZ 40MHZ 24BIT 48TQFP
IC PHY 10/100 3.3V LP 64-TQFP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 week ago)
-
Factory Lead Time:
6 Weeks
6 Weeks
3 Weeks
Contact Plating:
Tin
-
-
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
-
Package / Case:
64-TQFP
48-TQFP
64-LQFP
Number of Pins:
64
48
64
Interface Standards:
GENERAL PURPOSE
GENERAL PURPOSE
-
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
0°C~70°C
Packaging:
Tape & Reel (TR)
Tray
Tray
Series:
Automotive, AEC-Q100
-
-
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
48
64
ECCN Code:
EAR99
EAR99
-
Voltage - Supply:
3V~3.6V
3V~3.6V
3V~3.6V
Terminal Position:
QUAD
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Supply Voltage:
3.3V
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
0.5mm
Base Part Number:
DS90UR124
DS99R104
LAN83C185
Function:
Deserializer
Deserializer
Controller
Number of Outputs:
24
24
-
Output Type:
LVCMOS
LVCMOS
-
Operating Supply Voltage:
3.3V
3.3V
3.3V
Input Type:
FPD-Link II, LVDS
FPD-Link II, LVDS
-
Data Rate:
1.03Gbps
960Mbps
100 Mbps
Output Characteristics:
DIFFERENTIAL
3-STATE
-
Differential Output:
YES
YES
-
Output Polarity:
COMPLEMENTARY
TRUE
-
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL
-
Interface IC Type:
LINE TRANSCEIVER
LINE RECEIVER
-
Driver Number of Bits:
1
1
-
Max Input Current:
10μA
-
-
Supply Voltage1-Nom:
3.3V
3.3V
-
Number of Receivers:
1
1
-
Height:
1.2mm
1.2mm
1.45mm
Length:
10mm
7mm
10.2mm
Width:
10mm
7mm
10.2mm
Thickness:
1mm
1mm
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Weight:
-
9.071791g
-
Terminal Finish:
-
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Usage Level:
-
-
Commercial grade
Published:
-
-
2008
Time@Peak Reflow Temperature-Max (s):
-
-
40
Number of Channels:
-
-
1
Interface:
-
-
Parallel
Operating Supply Current:
-
-
40mA
Protocol:
-
-
Ethernet
Standards:
-
-
10/100 Base-T/TX PHY
REACH SVHC:
-
-
No SVHC
DS90UR124IVSX/NOPB

DS90UR124IVSX/NOPB

(In Stock: 3843)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $17.727586

    $17.73

  • 10

    $16.724138

    $167.24

  • 100

    $15.777488

    $1,577.75

  • 500

    $14.884423

    $7,442.21

  • 1000

    $14.041909

    $14,041.91

Minimum: 1 Multiples: 1

Unit Price: $17.727586

Ext Price: $17.73

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity