DSC1001CI2-020.0000 alternative parts: DSC1001CI2-025.0000T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MEMS OSC XO 20.0000MHZ CMOS SMD
OSC MEMS 25.000MHZ CMOS SMD
Mount:
Surface Mount
Standard, Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
4-SMD, No Lead
4-SMD, No Lead
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Series:
DSC1001
DSC1001
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Type:
XO (Standard)
XO (Standard)
Voltage - Supply:
1.8V~3.3V
1.8V~3.3V
Supply Voltage:
3.3V
3.3V
Frequency:
20MHz
25MHz
Frequency Stability:
±25ppm
±25ppm
Output:
CMOS
CMOS
Function:
Standby (Power Down)
Standby (Power Down)
Base Resonator:
MEMS
MEMS
Physical Dimension:
3.2mm x 2.5mm x 0.85mm
3.2mm x 2.5mm x 0.85mm
Operating Frequency:
20MHz
25MHz
Rise Time-Max:
2ns
2ns
Fall Time-Max:
2ns
2ns
Symmetry-Max:
55/45%
55/45%
Current - Supply (Disable) (Max):
15μA
15μA
Max Supply Current:
6.3mA
6.3mA
Height:
889μm
889μm
Height Seated (Max):
0.035 0.90mm
0.035 0.88mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q100
AEC-Q100
Factory Lead Time:
-
12 Weeks
JESD-609 Code:
-
e4
Termination:
-
Solder
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Operating Supply Voltage:
-
3.3V
Load Capacitance:
-
15pF
Max Duty Cycle:
-
55 %
Lead Free:
-
Lead Free
DSC1001CI2-020.0000

DSC1001CI2-020.0000

(In Stock: 5)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.026716

    $1.03

  • 10

    $0.968600

    $9.69

  • 100

    $0.913774

    $91.38

  • 500

    $0.862051

    $431.03

  • 1000

    $0.813255

    $813.26

Minimum: 1 Multiples: 1

Unit Price: $1.026716

Ext Price: $1.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity