DSC1102DI1-156.2500 alternative parts: DSC1123CI2-200.0000
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | OSC MEMS 156.2500MHZ LVPECL SMD | MEMS OSC XO 200.0000MHZ LVDS SMD |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-SMD, No Lead | 6-SMD, No Lead |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Series: | DSC1102 | DSC1123 |
Size / Dimension: | 0.098Lx0.079W 2.50mmx2.00mm | 0.126Lx0.098W 3.20mmx2.50mm |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Type: | XO (Standard) | XO (Standard) |
Voltage - Supply: | 2.25V~3.6V | 2.25V~3.63V |
Frequency: | 156.25MHz | 200MHz |
Frequency Stability: | ±50ppm | ±25ppm |
Output: | LVPECL | LVDS |
Function: | Standby (Power Down) | Enable/Disable |
Base Resonator: | MEMS | MEMS |
Physical Dimension: | 2.5mm x 2.0mm x 0.85mm | 3.2mm x 2.5mm x 0.85mm |
Operating Frequency: | 156.25MHz | 200MHz |
Symmetry-Max: | 52/48% | 52/48% |
Current - Supply (Disable) (Max): | 95μA | 22mA |
Max Supply Current: | 58mA | 32mA |
Height: | 889μm | 900μm |
Height Seated (Max): | 0.035 0.90mm | 0.035 0.90mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 12 Weeks |
Number of Pins: | - | 6 |
JESD-609 Code: | - | e4 |
Termination: | - | Solder |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Load Capacitance: | - | 2pF |
Nominal Supply Current: | - | 20mA |
Number of Timers/Counters: | - | 1 |
Max Duty Cycle: | - | 52 % |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 85°C |
Lead Free: | - | Lead Free |
Ratings: | - | AEC-Q100 |

DSC1102DI1-156.2500
(In Stock: 14)
Microchip TechnologyQty
Unit Price
Ext Price
1
$3.552032
$3.55
10
$3.350974
$33.51
100
$3.161296
$316.13
500
$2.982355
$1,491.18
1000
$2.813542
$2,813.54
Minimum: 1 Multiples: 1
Unit Price: $3.552032
Ext Price: $3.55
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity