DSC1123AI2-125.0000 alternative parts: ASFLMPC-125.000MHZ-LR-T, DSC1123CI2-125.0000
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | MEMS OSC XO 125.0000MHZ LVDS SMD | OSC MEMS 125.000MHZ CMOS SMD | MEMS OSC XO 125.0000MHZ LVDS SMD |
Factory Lead Time: | 12 Weeks | 13 Weeks | 12 Weeks |
Mount: | Standard, Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 6-SMD, No Lead Exposed Pad | 6-SMD, No Lead | 6-SMD, No Lead |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) | Tube |
Series: | DSC1123 | ASFLMP, Pure Silicon™ | DSC1123 |
Size / Dimension: | 0.276Lx0.197W 7.00mmx5.00mm | 0.197Lx0.126W 5.00mmx3.20mm | 0.126Lx0.098W 3.20mmx2.50mm |
JESD-609 Code: | e4 | - | e4 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | SMD/SMT | Solder |
Type: | XO (Standard) | XO (Standard) | XO (Standard) |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 2.25V~3.63V | 2.25V~3.6V | 2.25V~3.63V |
Frequency: | 125MHz | 125MHz | 125MHz |
Frequency Stability: | ±25ppm | 25 ppm | ±25ppm |
Output: | LVDS | CMOS | LVDS |
Function: | Enable/Disable | Enable/Disable | Enable/Disable |
Base Resonator: | MEMS | MEMS | MEMS |
Physical Dimension: | 7.0mm x 5.0mm x 0.85mm | - | 3.2mm x 2.5mm x 0.85mm |
Operating Frequency: | 125MHz | - | 125MHz |
Symmetry-Max: | 52/48% | - | 52/48% |
Current - Supply (Disable) (Max): | 22mA | 22mA | 22mA |
Load Capacitance: | 2pF | 15pF | 2pF |
Max Supply Current: | 32mA | 35mA | 32mA |
Max Duty Cycle: | 52 % | - | 52 % |
Height: | 889μm | 889μm | 889μm |
Height Seated (Max): | 0.035 0.90mm | 0.035 0.90mm | 0.035 0.90mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Ratings: | AEC-Q100 | - | AEC-Q100 |
Number of Pins: | - | 6 | - |
Max Operating Temperature: | - | 85°C | - |
Min Operating Temperature: | - | -40°C | - |
Current - Supply (Max): | - | 35mA | - |
Max Supply Voltage: | - | 2.25V | - |
Min Supply Voltage: | - | 3.6V | - |
Length: | - | 5.0038mm | - |
Width: | - | 3.2004mm | - |
REACH SVHC: | - | No SVHC | - |

DSC1123AI2-125.0000
(In Stock: 7)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.510997
$0.51
10
$0.482073
$4.82
100
$0.454786
$45.48
500
$0.429043
$214.52
1000
$0.404757
$404.76
Minimum: 1 Multiples: 1
Unit Price: $0.510997
Ext Price: $0.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity