DSC1123AI2-125.0000 alternative parts: DSC1123CI2-125.0000

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MEMS OSC XO 125.0000MHZ LVDS SMD
MEMS OSC XO 125.0000MHZ LVDS SMD
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Standard, Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-SMD, No Lead Exposed Pad
6-SMD, No Lead
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
DSC1123
DSC1123
Size / Dimension:
0.276Lx0.197W 7.00mmx5.00mm
0.126Lx0.098W 3.20mmx2.50mm
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Type:
XO (Standard)
XO (Standard)
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
2.25V~3.63V
2.25V~3.63V
Frequency:
125MHz
125MHz
Frequency Stability:
±25ppm
±25ppm
Output:
LVDS
LVDS
Function:
Enable/Disable
Enable/Disable
Base Resonator:
MEMS
MEMS
Physical Dimension:
7.0mm x 5.0mm x 0.85mm
3.2mm x 2.5mm x 0.85mm
Operating Frequency:
125MHz
125MHz
Symmetry-Max:
52/48%
52/48%
Current - Supply (Disable) (Max):
22mA
22mA
Load Capacitance:
2pF
2pF
Max Supply Current:
32mA
32mA
Max Duty Cycle:
52 %
52 %
Height:
889μm
889μm
Height Seated (Max):
0.035 0.90mm
0.035 0.90mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q100
AEC-Q100
DSC1123AI2-125.0000

DSC1123AI2-125.0000

(In Stock: 7)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.510997

    $0.51

  • 10

    $0.482073

    $4.82

  • 100

    $0.454786

    $45.48

  • 500

    $0.429043

    $214.52

  • 1000

    $0.404757

    $404.76

Minimum: 1 Multiples: 1

Unit Price: $0.510997

Ext Price: $0.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity