DSL240PS12-I alternative parts: LS25-24, LS35-24
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | XP POWER DSL240PS12-IAC/DC DIN Rail Power Supply | AC/DC CONVERTER 24V 25W | Power Supply;AC-DC;24V;1.5A;86-264V In;Enclosed;Panel Mount;PFC;36W;LS Series |
Factory Lead Time: | 21 Weeks | 20 Weeks | 20 Weeks |
Mount: | DIN Rail | Chassis Mount, Panel | Chassis Mount, Panel |
Mounting Type: | DIN Rail | Chassis Mount | Chassis Mount |
Operating Temperature: | -40°C~70°C With Derating | -25°C~70°C With Derating | -25°C~70°C With Derating |
Series: | DSL240 (240W) | LS (25W) | LS (35W) |
Published: | 2012 | 2009 | 2009 |
Size / Dimension: | 4.59Lx2.52W x 5.65 H 116.6mmx64.0mmx143.5mm | 3.10Lx2.00W x 1.10 H 78.7mmx50.8mmx27.9mm | 3.90Lx3.20W x 1.40 H 99.1mmx81.3mmx35.6mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Type: | Enclosed | Enclosed | Enclosed |
Applications: | ITE (Commercial) | ITE (Commercial) | ITE (Commercial) |
Max Power Dissipation: | 192W | 25W | 35W |
Number of Outputs: | 1 | 1 | 1 |
Approval Agency: | CE, cULus, TUV | CE | CE |
Efficiency: | 90% | 84% | 84% |
Voltage - Isolation: | 3kV | 3kV | 3kV |
Output Voltage: | 12V | 24V | 24V |
Max Output Current: | 16A | 1.1A | 1.5A |
Max Voltage Rating (AC): | 264V | - | - |
Output Power: | 192W | 26W | 36W |
Protections: | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - |
Min Input Voltage: | 88V | 88V | 88V |
Max Input Voltage: | 264V | 264V | 264V |
Current - Output 1: | 16A | 1.1A | 1.5A |
Max Output Power: | 192W | 25W | 35W |
Minimum Load Required: | No | - | - |
Nominal Output Voltage: | 12V | 24V | 24V |
Min Input Voltage (AC): | 88V | 88V | 88V |
Features: | Adjustable Output, Load Sharing, Universal Input | Adjustable Output, DC Input Capable, Universal Input | Adjustable Output, DC Input Capable, Universal Input |
Height: | 143.51mm | 27.94mm | 35.56mm |
Width: | 64mm | 50.8mm | 81.28mm |
REACH SVHC: | Unknown | Unknown | Unknown |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Number of Pins: | - | 5 | 5 |
Weight: | - | 560.186577g | 1.099961kg |
Usage Level: | - | Commercial grade | Commercial grade |
Max Operating Temperature: | - | 70°C | 70°C |
Min Operating Temperature: | - | -25°C | -25°C |
Power (Watts): | - | 25W | 35W |
Power Rating: | - | 26W | 36W |
Depth: | - | 50.8mm | 81.28mm |
Max Current Rating: | - | 700mA | 800mA |
Output Current: | - | 1.1A | 1.5A |
Max Input Voltage (AC): | - | 264V | 264V |
Length: | - | 78.74mm | 99.06mm |
Radiation Hardening: | - | No | No |

DSL240PS12-I
(In Stock: 2861)
XP PowerQty
Unit Price
Ext Price
1
$250.559284
$250.56
10
$236.376683
$2,363.77
100
$222.996871
$22,299.69
500
$210.374406
$105,187.20
1000
$198.466421
$198,466.42
Minimum: 1 Multiples: 1
Unit Price: $250.559284
Ext Price: $250.56
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity