DSP30-12 alternative parts: LPV-20-12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POWER SUPPLY, DIN-RAIL, 12V, 2.1A, 25W
LED DRIVER CV AC/DC 12V 1.67A
Factory Lead Time:
20 Weeks
28 Weeks
Mount:
DIN Rail
Panel, Screw
Mounting Type:
DIN Rail
Chassis Mount
Weight:
199.999989g
-
Usage Level:
Commercial grade
Commercial grade
Operating Temperature:
-25°C~71°C With Derating
-30°C~70°C
Series:
DSP (7.5-100W)
LPV-20 (20W)
Published:
2007
-
Size / Dimension:
2.19Lx2.09W x 3.58 H 55.6mmx53.1mmx90.9mm
4.65Lx1.38W x 1.02 H 118.0mmx35.0mmx26.0mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Type:
Enclosed
Constant Voltage
Applications:
ITE (Commercial)
-
Power Rating:
25.2W
20W
Max Power Dissipation:
30W
-
Depth:
55.6mm
35mm
Number of Outputs:
1
1
Approval Agency:
CE
CE, cURus, TUV
Efficiency:
82%
81%
Voltage - Isolation:
3kV
3kV
Output Voltage:
12V
-
Max Output Current:
2.1A
-
Max Voltage Rating (AC):
264V
-
Output Current:
2.1A
1.67A
Output Power:
25.2W
20W
Protections:
OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE
-
Min Input Voltage:
90V
-
Max Input Voltage:
264V
-
Current - Output 1:
2.1A
1.67A
Max Output Power:
25.2W
20W
Nominal Output Voltage:
12V
12V
Min Input Voltage (AC):
90V
-
Features:
Adjustable Output, DC Input Capable, Universal Input
OCP, OVP, SCP
Height:
91mm
26mm
REACH SVHC:
Unknown
Unknown
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Number of Pins:
-
4
Voltage-Output 1:
-
12V
Voltage Rated:
-
370V
Termination:
-
Cable
Current Rating:
-
1.67A
Termination Style:
-
Wire Leads
Voltage - Input (Max):
-
264VAC
Voltage - Input (Min):
-
90VAC
Max Output Voltage:
-
12V
Topology:
-
AC DC Converter
Max Input Current:
-
550mA
Lead Free:
-
Lead Free
Ratings:
-
IP67
DSP30-12

DSP30-12

(In Stock: 332)

TDK-Lambda Americas Inc.

Qty

Unit Price

Ext Price

  • 1

    $64.315463

    $64.32

  • 10

    $60.674965

    $606.75

  • 100

    $57.240533

    $5,724.05

  • 500

    $54.000503

    $27,000.25

  • 1000

    $50.943871

    $50,943.87

Minimum: 1 Multiples: 1

Unit Price: $64.315463

Ext Price: $64.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity