DSPIC33FJ256GP710T-I/PF alternative parts: DSPIC30F3011-30I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DSPIC MCU/DSP 128K 100TQFP | MICROCHIP - DSPIC30F3011-30I/PT - Digital Signal Controller, dsPIC30F Series, 120 MHz, 24 KB, 30 I/O's, I2C, SPI, UART, 5.5 V |
Factory Lead Time: | 14 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-TQFP | 44-TQFP |
Number of Pins: | 100 | 44 |
Data Converters: | A/D 32x10b/12b | A/D 9x10b |
Number of I/Os: | 85 | 30 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | dsPIC™ 33F | dsPIC™ 30F |
Published: | 2005 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 44 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 5V |
Terminal Pitch: | 0.5mm | 0.8mm |
Frequency: | 40MHz | 30MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | DSPIC33FJ256GP710 | DSPIC30F3011 |
Pin Count: | 100 | 44 |
Operating Supply Voltage: | 3.3V | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Interface: | CAN, I2C, IrDA, LIN, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 256kB | 24kB |
Oscillator Type: | Internal | Internal |
Speed: | 32 MHz | - |
RAM Size: | 30K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 3V~3.6V | 2.5V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | dsPIC | dsPIC |
Peripherals: | AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 256KB 256K x 8 | 24KB 8K x 24 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 16 | 16 |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 9 | 5 |
Format: | FIXED-POINT | FIXED-POINT |
Length: | 14mm | 10mm |
Height Seated (Max): | 1.2mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Bits: | - | 16 |
Density: | - | 192 kb |
EEPROM Size: | - | 1K x 8 |
Number of A/D Converters: | - | 1 |
RAM (words): | - | 512 |
Number of UART Channels: | - | 2 |
Number of ADC Channels: | - | 9 |
Number of PWM Channels: | - | 6 |
Height: | - | 1.05mm |
Width: | - | 10mm |
REACH SVHC: | - | No SVHC |

DSPIC33FJ256GP710T-I/PF
(In Stock: 2724)
Microchip TechnologyUnited States