DSPIC33FJ256GP710T-I/PF alternative parts: DSPIC30F3011-30I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DSPIC MCU/DSP 128K 100TQFP
MICROCHIP - DSPIC30F3011-30I/PT - Digital Signal Controller, dsPIC30F Series, 120 MHz, 24 KB, 30 I/O's, I2C, SPI, UART, 5.5 V
Factory Lead Time:
14 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-TQFP
44-TQFP
Number of Pins:
100
44
Data Converters:
A/D 32x10b/12b
A/D 9x10b
Number of I/Os:
85
30
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
dsPIC™ 33F
dsPIC™ 30F
Published:
2005
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
44
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
5V
Terminal Pitch:
0.5mm
0.8mm
Frequency:
40MHz
30MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
DSPIC33FJ256GP710
DSPIC30F3011
Pin Count:
100
44
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
256kB
24kB
Oscillator Type:
Internal
Internal
Speed:
32 MHz
-
RAM Size:
30K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
3V~3.6V
2.5V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
dsPIC
dsPIC
Peripherals:
AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
256KB 256K x 8
24KB 8K x 24
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
9
5
Format:
FIXED-POINT
FIXED-POINT
Length:
14mm
10mm
Height Seated (Max):
1.2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Bits:
-
16
Density:
-
192 kb
EEPROM Size:
-
1K x 8
Number of A/D Converters:
-
1
RAM (words):
-
512
Number of UART Channels:
-
2
Number of ADC Channels:
-
9
Number of PWM Channels:
-
6
Height:
-
1.05mm
Width:
-
10mm
REACH SVHC:
-
No SVHC
DSPIC33FJ256GP710T-I/PF

DSPIC33FJ256GP710T-I/PF

(In Stock: 2724)

Microchip Technology