DT-2RV212-A7 alternative parts: DT-2RV22-A7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Switch Snap Action N.O./N.C. DPDT Roller Lever Screw 10A 250VAC 250VDC 4.17N Screw Mount | SWITCH SNAP ACTION DPDT 10A 125V |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Chassis Mount, Screw | Chassis Mount, Screw |
Mounting Type: | Chassis Mount | Chassis Mount |
Material: | Plastic | Plastic |
Housing Material: | Phenolic | Phenolic |
Weight: | 355g | 355g |
Operating Temperature: | -55°C~85°C | -55°C~85°C |
Packaging: | Bulk | Bulk |
Series: | DT | DT |
Published: | 2001 | 1995 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Screw | Screw |
ECCN Code: | EAR99 | EAR99 |
HTS Code: | 8536.50.70.00 | 8536.50.70.00 |
Voltage - Rated DC: | 125V | 125V |
Current Rating (Amps): | 10A AC 300mA DC | 10A AC 300mA DC |
Orientation: | Straight | Straight |
Depth: | 17.5mm | 17.45mm |
Current Rating: | 10A | 10A |
Termination Style: | Screw Terminal | Screw Terminal |
Voltage - Rated AC: | 125V | 125V |
Approval Agency: | CSA, UL | CSA, UL |
Body Breadth: | 17.45 mm | - |
Actuator Type: | Lever, Roller | Lever, Roller |
Circuit: | DPDT | DPDT |
Switch Function: | On-Mom | On-Mom |
Contact Current(DC)-Max: | 0.3A | 0.3A |
Max Voltage Rating (AC): | 250V | 250V |
Max Current Rating: | 10A | 10A |
Max Voltage Rating (DC): | 250V | 250V |
Switch Type: | SNAP ACTING/LIMIT SWITCH | SNAP ACTING/LIMIT SWITCH |
Operating Force: | 255 ~ 425gf | 255 ~ 397gf |
Contact (AC) Max Rating R Load: | 10A@250VAC | - |
Contact (DC) Max Rating R Load: | .3A@125VDC | - |
Overtravel: | 0.005 (0.13mm) | 0.030 (0.76mm) |
Differential Travel: | 0.085 (2.16mm) | 0.305 (7.75mm) |
Pretravel: | 0.131 (3.3mm) | - |
Operating Position: | 1.156 (29.4mm) | 1.188 (30.2mm) |
Release Force: | 43gf | 85gf |
Actuator Travel: | 3.43 mm | - |
Pre-Travel-Max: | 3.3 mm | 1.56 mm |
Length: | 49.3mm | 49.28mm |
Body Height: | 31.24mm | - |
Actuator Length: | 300mm | 3.226m |
REACH SVHC: | Unknown | Unknown |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Actuator Material: | - | Stainless Steel |
Contact Materials: | - | Silver |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Positions: | - | 2 |
Terminal Finish: | - | Matte Tin (Sn) |
Contact Current Rating: | - | 10A |
Lead Free: | - | Lead Free |

DT-2RV212-A7
(In Stock: 1)
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$86.984395
$86.98
10
$82.060750
$820.61
100
$77.415802
$7,741.58
500
$73.033775
$36,516.89
1000
$68.899788
$68,899.79
Minimum: 1 Multiples: 1
Unit Price: $86.984395
Ext Price: $86.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools