DWM-24-60-S-D-500 alternative parts: 20021122-00048D4LF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Board Stacker HDR 48 POS 1.27mm Solder ST Thru-Hole Tube | Headers & Wire Housings HDR UNSHRD SMT 1.27x1.27MM BTB |
Factory Lead Time: | 3 Weeks | 14 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount, Right Angle |
Contact Materials: | PHOSPHOR BRONZE | Copper Alloy |
Packaging: | Tube | Tube |
Series: | Flex Stack, DWM | Minitek127® 20021122 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | BOARD STACKING CONNECTOR | Header |
Number of Positions: | 48 | 48 |
Color: | Black | Black |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Mixed Contacts: | NO | - |
Option: | GENERAL PURPOSE | - |
Pitch: | 0.050 1.27mm | 1.27mm |
Total Number of Contacts: | 48 | - |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - |
Contact Finish - Post (Mating): | Gold | - |
Row Spacing: | 0.100 (2.54mm) | - |
Length - Stack Height: | 0.500 12.700mm | - |
Length - Overall Pin: | 0.825 20.955mm | - |
Length - Post (Mating): | 0.205 5.207mm | - |
Contact Finish Thickness - Post (Mating): | 30.0μin 0.76μm | - |
Length - Tail: | 0.120 3.048mm | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Contact Plating: | - | Gold |
Contact Shape: | - | Square |
Housing Material: | - | Plastic |
Contact Finish Mating: | - | Gold |
Contact Length-Mating: | - | 0.150 3.81mm |
Insulation Materials: | - | Plastic |
Voltage Rated: | - | 125V |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Fastening Type: | - | Push-Pull |
Contact Type: | - | Male Pin |
Orientation: | - | Right Angle |
Depth: | - | 10.1mm |
Insulation Height: | - | 0.134 3.40mm |
Style: | - | Board to Board |
Number of Positions Loaded: | - | All |
Current Rating: | - | 48A |
Pitch - Mating: | - | 0.050 1.27mm |
Insulation Color: | - | Black |
Row Spacing - Mating: | - | 0.050 (1.27mm) |
Shrouding: | - | Unshrouded |
Number of Contacts: | - | 48 |
Housing Color: | - | Black |
Contact Resistance: | - | 30mOhm |
Max Voltage Rating (AC): | - | 125V |
Mating Post Length: | - | 3.8mm |
Features: | - | Pick and Place |
Length: | - | 30.48mm |
Contact Finish Thickness - Mating: | - | 10.0μin 0.25μm |
Material Flammability Rating: | - | UL94 V-0 |

DWM-24-60-S-D-500
(In Stock: 13)
Samtec Inc.Qty
Unit Price
Ext Price
1
$10.343870
$10.34
10
$9.758368
$97.58
100
$9.206008
$920.60
500
$8.684913
$4,342.46
1000
$8.193314
$8,193.31
Minimum: 1 Multiples: 1
Unit Price: $10.343870
Ext Price: $10.34
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity