E2A-M18KN16-M1-C1 alternative parts: E2A-M18LN16-M1-B1
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | OMRON INDUSTRIAL AUTOMATION E2A-M18KN16-M1-C1 SENSOR, 16MM, INDUCTIVE, DC, NPN, M18 | SENS PROX M18 16MM PNP-NO UNSHLD |
Factory Lead Time: | 2 Weeks | 2 Weeks |
Mount: | Flush, Panel | Panel |
Package / Case: | Cylinder, Threaded - M18 | Cylinder, Threaded - M18 |
Number of Pins: | 4 | 4 |
Housing Material: | Brass | Brass |
Material - Body: | Nickel-Plated Brass | Nickel-Plated Brass |
SwitchingFrequency: | 400Hz | 400Hz |
Operating Temperature: | -40°C~70°C | -40°C~70°C |
Series: | E2A | E2A |
Published: | 2001 | 2001 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Connector | Connector |
Max Operating Temperature: | 70°C | 70°C |
Min Operating Temperature: | -40°C | -25°C |
Voltage - Supply: | 10V~32V | 10V~32V |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | IP67, IP69K | IP67, IP69K |
Termination Style: | Connector | Connector |
Output Type: | NPN-NO, 3-Wire | PNP-NO, 3-Wire |
Operating Supply Voltage: | 24V | 24V |
Max Supply Voltage: | 32V | 32V |
Min Supply Voltage: | 10V | 10V |
Operating Supply Current: | 10mA | 10mA |
Sensing Distance: | 0.630 (16mm) | 0.630 (16mm) |
Sensor Type: | Inductive | Inductive |
Sensing Method: | Inductive | Inductive |
Indicator: | LED | LED |
Response Frequency: | 400Hz | 400Hz |
Max Supply Voltage (DC): | 32V | 24V |
Min Supply Voltage (DC): | 10V | 12V |
Switching Current: | 200mA | 200mA |
Height: | 24mm | 24mm |
Length: | 53mm | 75mm |
Width: | 27.7mm | 27.7mm |
REACH SVHC: | Unknown | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Ratings: | IP67 | IP67 |

E2A-M18KN16-M1-C1
(In Stock: 14)
Omron Automation and SafetyQty
Unit Price
Ext Price
1
$54.106005
$54.11
10
$51.043401
$510.43
100
$48.154152
$4,815.42
500
$45.428445
$22,714.22
1000
$42.857024
$42,857.02
Minimum: 1 Multiples: 1
Unit Price: $54.106005
Ext Price: $54.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity