ECC10DPBI alternative parts: ECC10DRMI-S288
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN EDGE DUAL FMALE 20POS 0.100 | CONN EDGE DUAL FMALE 20POS 0.100 |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Edge, Straddle Mount |
Mounting Type: | Through Hole, Right Angle | Board Edge, Straddle Mount |
Material - Insulation: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Operating Temperature: | -65°C~125°C | -65°C~125°C |
Packaging: | Tray | Tray |
Published: | 2013 | 2007 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Wire Wrap |
Connector Type: | Hairpin Bellows | Loop Bellows |
Number of Positions: | 20 | 20 |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Contact Type: | Hairpin Bellows | Loop Bellows |
Pitch: | 0.100 2.54mm | 0.100 2.54mm |
Contact Finish: | Gold | Gold |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual |
Number of Positions/Bay/Row: | 10 | 10 |
Flange Feature: | Top Mount Opening, Threaded Insert, 4-40 | Top Mount Opening, Threaded Insert, 4-40 |
Contact Finish Thickness: | 30.0μin 0.76μm | 30.0μin 0.76μm |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e3 |
Total Number of Contacts: | - | 20 |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL |
Reliability: | - | COMMERCIAL |
Body Length or Diameter: | - | 1.835 inch |
Number Of PCB Rows: | - | 2 |
PCB Contact Pattern: | - | RECTANGULAR |
Body Breadth: | - | 0.37 inch |
Body Depth: | - | 1.73 inch |
Rated Current (Signal): | - | 3A |
Mating Contact Row Spacing: | - | 0.1 inch |
Features: | - | Card Extender |
Plating Thickness: | - | 30μin |

ECC10DPBI
(In Stock: 18)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$5.637655
$5.64
10
$5.318542
$53.19
100
$5.017492
$501.75
500
$4.733483
$2,366.74
1000
$4.465550
$4,465.55
Minimum: 1 Multiples: 1
Unit Price: $5.637655
Ext Price: $5.64
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity