ECH-U1C101JX5 alternative parts: FCP0805H101J-J1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP FILM 100PF 5% 16VDC 0603
CAP FILM 100PF 5% 50VDC 0805
Factory Lead Time:
8 Weeks
14 Weeks
Contact Plating:
Copper, Silver, Tin
-
Mount:
PCB, Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Dielectric Material:
Polyphenylene Sulfide (PPS), Metallized - Stacked
Polyphenylene Sulfide (PPS)
Weight:
2.012816mg
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ECH-U(X)
FCP
Published:
2011
2013
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±5%
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Solder Pads
Solder Pads
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Applications:
General Purpose
High Frequency, Switching
HTS Code:
8532.25.00.45
8532.25.00.45
Capacitance:
100pF
100pF
Voltage - Rated DC:
16V
50V
Packing Method:
TR, 7 INCH
TR
Depth:
800μm
-
Voltage - Rated AC:
16V
-
Case Code (Metric):
1608
2012
Case Code (Imperial):
0603
0805
Capacitor Type:
FILM CAPACITOR
FILM CAPACITOR
Dielectric:
PPS
PPS
Voltage:
16V
-
Life (Hours):
500 hours
1000 hours
Height:
700μm
900μm
Height Seated (Max):
0.033 0.85mm
0.043 1.09mm
Length:
1.6mm
2mm
Width:
0.8mm
1.25mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Voltage Rated:
-
50V
ECH-U1C101JX5

ECH-U1C101JX5

(In Stock: 3506)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.278972

    $0.28

  • 10

    $0.263181

    $2.63

  • 100

    $0.248284

    $24.83

  • 500

    $0.234230

    $117.12

  • 1000

    $0.220972

    $220.97

Minimum: 1 Multiples: 1

Unit Price: $0.278972

Ext Price: $0.28

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity