ECL15US09-S alternative parts: DPP15-24
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AC/DC CONVERTER 9V 15W | TDK LAMBDA DPP15-24 AC/DC DIN Rail Power Supply, Class II, Adjustable, Fixed, 1 Output, 85 VAC, 264 VAC, 15 W, 24 VDC |
Factory Lead Time: | 17 Weeks | 20 Weeks |
Mount: | Chassis Mount, Panel | DIN Rail |
Mounting Type: | Chassis Mount | DIN Rail |
Operating Temperature: | -20°C~70°C With Derating | -10°C~71°C With Derating |
Series: | ECL (15W) | DPP (15-100W) |
Published: | 2011 | 2011 |
Size / Dimension: | 3.30Lx1.36W x 1.04 H 84.0mmx34.5mmx26.4mm | 3.81Lx0.90W x 2.95 H 96.8mmx22.9mmx74.9mm |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Type: | Enclosed | Enclosed |
Applications: | ITE (Commercial) | ITE (Commercial) |
Power Rating: | 15W | 15W |
Max Power Dissipation: | 15W | 15W |
Number of Outputs: | 1 | 1 |
Efficiency: | 80% | 81% |
Voltage - Isolation: | 3kV | 3kV |
Output Voltage: | 9V | 24V |
Max Output Current: | 1.67A | 630mA |
Output Current: | 1.67A | 630mA |
Output Power: | 15W | 15W |
Min Input Voltage: | 85V | 85V |
Max Input Voltage: | 264V | 264V |
Current - Output 1: | 1.67A | 630mA |
Max Output Power: | 15W | 15W |
Minimum Load Required: | No | - |
Nominal Output Voltage: | 9V | 24V |
Min Input Voltage (AC): | 85V | 85V |
Max Input Voltage (AC): | 264V | 264V |
Features: | Adjustable Output, DC Input Capable, Universal Input | Adjustable Output, DC Input Capable, Load Sharing, Universal Input |
Height: | 26.4mm | 74.93mm |
REACH SVHC: | Unknown | Unknown |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Number of Pins: | - | 5 |
Weight: | - | 129.999998g |
Voltage Rated: | - | 24V |
Usage Level: | - | Commercial grade |
Number of Terminations: | - | 5 |
Voltage - Rated DC: | - | 24V |
Terminal Position: | - | UNSPECIFIED |
Terminal Form: | - | UNSPECIFIED |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Number of Functions: | - | 1 |
Depth: | - | 96.7mm |
Current Rating: | - | 630mA |
Frequency: | - | 63Hz |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Approval Agency: | - | CE |
Input Voltage-Nom: | - | 115V |
Trim/Adjustable Output: | - | YES |
Max Voltage Rating (AC): | - | 264V |
Max Current Rating: | - | 400mA |
Max Output Voltage: | - | 24V |
Protections: | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE |
Min Output Voltage: | - | 24V |

ECL15US09-S
(In Stock: 168)
XP PowerQty
Unit Price
Ext Price
1
$45.444720
$45.44
10
$42.872377
$428.72
100
$40.445639
$4,044.56
500
$38.156263
$19,078.13
1000
$35.996475
$35,996.48
Minimum: 1 Multiples: 1
Unit Price: $45.444720
Ext Price: $45.44
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools