ECQ-E1106JFB alternative parts: ECQ-E1106JFW, ECQ-E1106JF
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Cap Film 10uF 100V PET 5% (26 X 11.5 X 26mm) Radial 15mm 105C Bulk | Cap Film 10uF 100V PET 5% (26 X 11.5 X 26mm) Radial 15mm 105C Bulk | Cap Film 10uF 100V PET 5% (26 X 11.5 X 21mm) Radial 22.5mm 105C Bulk |
Factory Lead Time: | 15 Weeks | 15 Weeks | 15 Weeks |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Radial | Radial | Radial |
Surface Mount: | NO | - | - |
Terminal Shape: | WIRE | WIRE | WIRE |
Dielectric Material: | Polyester, Metallized | Polyester, Metallized | Polyester, Metallized |
Operating Temperature: | -40°C~105°C | -40°C~105°C | -40°C~105°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | ECQ-E(F) | ECQ-E(F) | ECQ-E(F) |
Published: | 2005 | 2005 | 2012 |
Size / Dimension: | 1.024Lx0.453W 26.00mmx11.50mm | 1.024Lx0.453W 26.00mmx11.50mm | 1.024Lx0.453W 26.00mmx11.50mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Termination: | PC Pins | PC Pins | PC Pins |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) | Tin (Sn) |
Applications: | General Purpose | General Purpose | General Purpose |
HTS Code: | 8532.25.00.70 | 8532.25.00.70 | 8532.25.00.70 |
Capacitance: | 10μF | 10μF | 10μF |
Voltage - Rated DC: | 100V | 100V | 100V |
Terminal Pitch: | 15mm | - | - |
Capacitor Type: | FILM CAPACITOR | FILM CAPACITOR | FILM CAPACITOR |
Lead Spacing: | 0.591 15.00mm | 0.591 15.00mm | 0.886 22.50mm |
Rated (DC) Voltage (URdc): | 100V | - | - |
Height Seated (Max): | 1.024 26.00mm | 1.024 26.00mm | 0.886 22.50mm |
Length: | 26mm | 26mm | - |
Width: | 11.5mm | 11.5mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole | PCB, Radial, Through Hole |
Lead Pitch: | - | 15mm | 22.5mm |
Dielectric: | - | PET | PET |
Packing Method: | - | - | AMMO PACK |
Depth: | - | - | 11.5mm |
Voltage - Rated AC: | - | - | 100V |
Lead Diameter: | - | - | 800 μm |
Voltage: | - | - | 100V |
Lead/Base Style: | - | - | Straight |
Height: | - | - | 21mm |
REACH SVHC: | - | - | Unknown |
Radiation Hardening: | - | - | No |
Lead Free: | - | - | Lead Free |

ECQ-E1106JFB
(In Stock: 36)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$2.319862
$2.32
10
$2.188549
$21.89
100
$2.064669
$206.47
500
$1.947801
$973.90
1000
$1.837548
$1,837.55
Minimum: 1 Multiples: 1
Unit Price: $2.319862
Ext Price: $2.32
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity