ECQ-E4123JF9 alternative parts: ECQ-E4123JFB
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Film 0.012uF 400V PET 5% (10.3 X 4.4 X 12.5mm) Radial 5mm 105C T/R | Cap Film 0.012uF 400V PET 5% (10.3 X 4.4 X 12.5mm) Radial 7.5mm 105C Bulk |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Dielectric Material: | Polyester, Metallized | Polyester, Metallized |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | ECQ-E(F) | ECQ-E(F) |
Published: | 2005 | - |
Size / Dimension: | 0.406Lx0.173W 10.30mmx4.40mm | 0.406Lx0.173W 10.30mmx4.40mm |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Termination: | PC Pins | PC Pins |
Max Operating Temperature: | 105°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.012μF | 0.012μF |
Voltage - Rated DC: | 400V | 400V |
Lead Pitch: | 5mm | 7.5mm |
Dielectric: | PET | PET |
Lead Spacing: | 0.197 5.00mm | 0.295 7.50mm |
Height Seated (Max): | 0.492 12.50mm | 0.492 12.50mm |
Length: | 10.3124mm | 10.3mm |
Width: | 4.3942mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | WIRE |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
HTS Code: | - | 8532.25.00.70 |
Capacitor Type: | - | FILM CAPACITOR |
Size Code: | - | 4117 |

ECQ-E4123JF9
(In Stock: 27)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.184347
$0.18
10
$0.173912
$1.74
100
$0.164068
$16.41
500
$0.154781
$77.39
1000
$0.146020
$146.02
Minimum: 1 Multiples: 1
Unit Price: $0.184347
Ext Price: $0.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity