ECW-F6473RJL alternative parts: ECW-F6473JL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Film 0.047uF 630V PP 5% (15.5 X 6.4 X 15.8mm) Radial 7.5mm 105C Ammo Pack | CAP FILM 0.047UF 5% 630VDC RAD |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Mount: | Through Hole | PCB, Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Terminal Shape: | WIRE | WIRE |
Dielectric Material: | Polypropylene (PP), Metallized | Polypropylene (PP), Metallized |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Box (TB) | Bulk |
Series: | ECW-F(L) | ECW-F(L) |
Published: | 2012 | 2011 |
Size / Dimension: | 0.610Lx0.252W 15.50mmx6.40mm | 0.610Lx0.252W 15.50mmx6.40mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | PC Pins | PC Pins |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Applications: | High Frequency, Switching | High Frequency, Switching |
HTS Code: | 8532.25.00.70 | 8532.25.00.70 |
Capacitance: | 0.047μF | 0.047μF |
Voltage - Rated DC: | 630V | 630V |
Packing Method: | AMMO PACK | AMMO PACK |
Lead Pitch: | 7.5mm | 12.5mm |
Capacitor Type: | FILM CAPACITOR | FILM CAPACITOR |
Dielectric: | PP | PP |
Lead Spacing: | 0.295 7.50mm | 0.492 12.50mm |
Lead Diameter: | 800 μm | 800 μm |
Size Code: | 6125 | 6125 |
Height Seated (Max): | 0.622 15.80mm | 0.484 12.30mm |
Length: | 15.5mm | - |
Width: | 6.4mm | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Contact Plating: | - | Tin |
Voltage Rated: | - | 630V |
Terminal Pitch: | - | 7.5mm |
Depth: | - | 6.4mm |
Lead Length: | - | 25mm |
Voltage: | - | 630V |
Lead/Base Style: | - | Straight |
Height: | - | 10.8mm |
REACH SVHC: | - | Unknown |
Lead Free: | - | Contains Lead |

ECW-F6473RJL
(In Stock: 36)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.719297
$0.72
10
$0.678582
$6.79
100
$0.640172
$64.02
500
$0.603936
$301.97
1000
$0.569751
$569.75
Minimum: 1 Multiples: 1
Unit Price: $0.719297
Ext Price: $0.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity