ECW-FA2J564J4 alternative parts: ECW-FA2J564J, ECW-FA2J564JB
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP FILM 0.56UF 5% 630VDC RADIAL | CAP FILM 0.56UF 5% 630VDC RADIAL | CAP FILM 0.56UF 5% 630VDC RADIAL |
Factory Lead Time: | 15 Weeks | 15 Weeks | 15 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Radial | Radial | Radial |
Dielectric Material: | Polypropylene (PP), Metallized | Polypropylene (PP), Metallized | Polypropylene (PP), Metallized |
Operating Temperature: | -40°C~105°C | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Box (TB) | Bulk | Bulk |
Series: | ECW-F(A) | ECW-F(A) | ECW-F(A) |
Published: | 2012 | 2012 | 2012 |
Size / Dimension: | 0.717Lx0.429W 18.20mmx10.90mm | 0.717Lx0.429W 18.20mmx10.90mm | 0.717Lx0.429W 18.20mmx10.90mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Termination: | PC Pins | PC Pins | PC Pins |
ECCN Code: | EAR99 | - | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) | Tin (Sn) |
Applications: | High Frequency, Switching | High Frequency, Switching | High Frequency, Switching |
Capacitance: | 0.56μF | 0.56μF | 0.56μF |
Voltage - Rated DC: | 630V | 630V | 630V |
Lead Pitch: | 7.5mm | 15mm | 7.5mm |
Capacitor Type: | FILM CAPACITOR | FILM CAPACITOR | FILM CAPACITOR |
Dielectric: | PP | PP | PP |
Lead Spacing: | 0.591 15.00mm | 0.591 15.00mm | 0.295 7.50mm |
Size Code: | 7243 | 7243 | 7243 |
Height: | 16mm | 16mm | 21mm |
Height Seated (Max): | 0.630 16.00mm | 0.630 16.00mm | 0.827 21.00mm |
Length: | 18.2mm | 18.2mm | 18.2mm |
Width: | 10.9mm | 10.9mm | 10.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Voltage Rated: | - | 630V | - |
REACH SVHC: | - | Unknown | - |

ECW-FA2J564J4
(In Stock: 20)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.608784
$0.61
10
$0.574325
$5.74
100
$0.541816
$54.18
500
$0.511147
$255.57
1000
$0.482214
$482.21
Minimum: 1 Multiples: 1
Unit Price: $0.608784
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity