ECX-L35BN-12.288 alternative parts: ASFL1-12.288MHZ-EC-T
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | XTAL OSC XO 12.2880MHZ LVDS SMD | OSC XO 12.288MHZ HCMOS TTL SMD |
Factory Lead Time: | 7 Weeks | 11 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-SMD, No Lead | 4-SMD, No Lead |
Operating Temperature: | -40°C~85°C | -20°C~70°C |
Packaging: | Strip | Tape & Reel (TR) |
Series: | ECSpressCON™ ECX-L | ASFL1 |
Size / Dimension: | 0.197Lx0.126W 5.00mmx3.20mm | 0.197Lx0.126W 5.00mmx3.20mm |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | XO (Standard) | XO (Standard) |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | - |
Voltage - Supply: | 3.3V | 3.3V |
Supply Voltage: | 3.3V | - |
Frequency: | 12.288MHz | 12.288MHz |
Frequency Stability: | ±50ppm | ±50ppm |
Output: | LVDS | HCMOS, TTL |
Function: | Enable/Disable | Enable/Disable |
Base Resonator: | Crystal | Crystal |
Physical Dimension: | 5.0mm x 3.2mm x 1.3mm | - |
Operating Frequency: | 12.288MHz | - |
Rise Time-Max: | 0.5ns | - |
Fall Time-Max: | 0.5ns | - |
Symmetry-Max: | 45/55% | - |
Max Supply Current: | 18mA | 15mA |
Height: | 1.2954mm | 1.2954mm |
Height Seated (Max): | 0.051 1.30mm | 0.051 1.30mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Number of Pins: | - | 4 |
Usage Level: | - | Commercial grade |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | -20°C |
Depth: | - | 3.2mm |
Current - Supply (Max): | - | 15mA |
Operating Supply Voltage: | - | 3.3V |
Current - Supply (Disable) (Max): | - | 10μA |
Max Supply Voltage: | - | 3.63V |
Min Supply Voltage: | - | 2.97V |
Load Capacitance: | - | 15pF |
Frequency Tolerance: | - | 0.01% |
Length: | - | 5mm |
Width: | - | 3.2004mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

ECX-L35BN-12.288
(In Stock: 6)
ECS Inc.Qty
Unit Price
Ext Price
1
$8.590475
$8.59
10
$8.104222
$81.04
100
$7.645492
$764.55
500
$7.212728
$3,606.36
1000
$6.804461
$6,804.46
Minimum: 1 Multiples: 1
Unit Price: $8.590475
Ext Price: $8.59
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity