EEE-FK1A222AV alternative parts: EEV-FK1A222V, 10TLV2200M12.5X16

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SMD AL LYTIC
CAP ALUM 2200UF 20% 10V SMD
CAP ALUM 2200UF 20% 10V SMD
Factory Lead Time:
14 Weeks
14 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
Radial, Can - SMD
Radial, Can - SMD
Radial, Can - SMD
Dielectric Material:
ALUMINUM (WET)
-
ALUMINUM (WET)
Surface Mount Land Size:
0.531Lx0.531W 13.50mmx13.50mm
0.531Lx0.531W 13.50mmx13.50mm
0.512Lx0.512W 13.00mmx13.00mm
Lifetime @ Temp.:
5000 Hrs @ 105°C
2000 Hrs @ 105°C
5000 Hrs @ 105°C
Voltage Rated:
10V
10V
10V
Operating Temperature:
-55°C~105°C
-55°C~105°C
-55°C~105°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
FK
FK
TLV
Size / Dimension:
0.492Dia 12.50mm
0.492Dia 12.50mm
0.492Dia 12.50mm
Tolerance:
±20%
±20%
±20%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
2
ECCN Code:
EAR99
-
EAR99
Applications:
Automotive, High Temperature Reflow
Automotive
Automotive
Capacitance:
2200μF
2200μF
2200μF
Packing Method:
TR
-
TR
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
-
ALUMINUM ELECTROLYTIC CAPACITOR
ESR (Equivalent Series Resistance):
60mOhm @ 100kHz
60mOhm
-
Rated (DC) Voltage (URdc):
10V
-
10V
Size Code:
5953
-
5651
Polarization:
Polar
Polar
Polar
Ripple Current @ Low Frequency:
825mA @ 120Hz
825mA @ 120Hz
840mA @ 120Hz
Ripple Current @ High Frequency:
1.1A @ 100kHz
1.1A @ 100kHz
1.4A @ 100kHz
Height Seated (Max):
0.555 14.10mm
0.543 13.80mm
0.650 16.50mm
Length:
15mm
13.5mm
14.3mm
Width:
13.5mm
-
13mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Surface Mount
Published:
-
2006
-
Termination:
-
SMD/SMT
-
Max Operating Temperature:
-
105°C
-
Min Operating Temperature:
-
-55°C
-
Voltage - Rated DC:
-
10V
-
Life (Hours):
-
2000 hours
5000 hours
Impedance:
-
60mOhms
55mOhm
Diameter:
-
12.5mm
-
Height:
-
13.5mm
-
JESD-609 Code:
-
-
e3
Terminal Finish:
-
-
TIN
EEE-FK1A222AV

EEE-FK1A222AV

(In Stock: 8)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $1.812315

    $1.81

  • 10

    $1.709731

    $17.10

  • 100

    $1.612954

    $161.30

  • 500

    $1.521655

    $760.83

  • 1000

    $1.435523

    $1,435.52

Minimum: 1 Multiples: 1

Unit Price: $1.812315

Ext Price: $1.81

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity