EEE-FK1H221A alternative parts: EEE-FK1V331P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Aluminum Electrolytic Capacitors - SMD Al Lytic Cap SMT FK Series 105C | CAP ALUM 330UF 20% 35V SMD |
Factory Lead Time: | 17 Weeks | 17 Weeks |
Mount: | Surface Mount | PCB, Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | Radial, Can - SMD | Radial, Can - SMD |
Surface Mount Land Size: | 0.406Lx0.406W 10.30mmx10.30mm | 0.406Lx0.406W 10.30mmx10.30mm |
Voltage Rated: | 50V | - |
Lifetime @ Temp.: | 2000 Hrs @ 105°C | 2000 Hrs @ 105°C |
Operating Temperature: | -55°C~105°C | -55°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | FK | FK |
Published: | 2011 | 2002 |
Size / Dimension: | 0.394Dia 10.00mm | 0.394Dia 10.00mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
Max Operating Temperature: | 105°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | Automotive | Automotive |
Capacitance: | 220μF | 330μF |
Voltage - Rated DC: | 50V | 35V |
Polarization: | Polar | Polar |
Life (Hours): | 2000 hours | 2000 hours |
Impedance: | 80mOhms | 80mOhm |
Ripple Current @ Low Frequency: | 637.5mA @ 120Hz | 637.5mA @ 120Hz |
Ripple Current @ High Frequency: | 850mA @ 100kHz | 850mA @ 100kHz |
Length: | 10.2mm | - |
Height Seated (Max): | 0.413 10.50mm | 0.413 10.50mm |
Diameter: | 10mm | 10mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Contact Plating: | - | Tin |
Terminal Shape: | - | FLAT |
Number of Pins: | - | 2 |
Dielectric Material: | - | Aluminium |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Additional Feature: | - | RIPPLE CURRENT IS MEASURED AT 100KHZ |
Packing Method: | - | TR, 13 Inch |
Voltage - Rated AC: | - | 35V |
Lead Pitch: | - | 4.6mm |
Capacitor Type: | - | ALUMINUM ELECTROLYTIC CAPACITOR |
ESR (Equivalent Series Resistance): | - | 80mOhm |
Lead Diameter: | - | 900 μm |
Size Code: | - | 4141 |
Voltage: | - | 35V |
Leakage Current: | - | 3μA |
Ripple Current: | - | 850mA |
Ripple Current (AC): | - | 850mA |
Height: | - | 10.2mm |
Width: | - | 10.3mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

EEE-FK1H221A
(In Stock: 534)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.978068
$0.98
10
$0.922706
$9.23
100
$0.870477
$87.05
500
$0.821205
$410.60
1000
$0.774721
$774.72
Minimum: 1 Multiples: 1
Unit Price: $0.978068
Ext Price: $0.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools