EEH-AZF1J330 alternative parts: 80SXE33M, A767KS336M1KLAE045

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM POLY 33UF 20% 63V T/H
OS-CON THT, 80V 33UF, 125OC 1000
CAP ALUM POLY 33UF 20% 80V SMD
Factory Lead Time:
14 Weeks
10 Weeks
20 Weeks
Mounting Type:
Through Hole
Through Hole
Surface Mount
Package / Case:
Radial, Can
Radial, Can
Radial, Can - SMD
Lifetime @ Temp.:
1000 Hrs @ 150°C
1000 Hrs @ 125°C
2000 Hrs @ 105°C
Voltage Rated:
63V
80V
-
Operating Temperature:
-55°C~150°C
-55°C~125°C
-55°C~105°C
Packaging:
Bulk
Bulk
Tape & Reel (TR)
Series:
ZF
OS-CON™, SXE
A767
Size / Dimension:
0.315Dia 8.00mm
0.315Dia 8.00mm
0.315Dia 8.00mm
Tolerance:
±20%
±20%
±20%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
1 (Unlimited)
Type:
Hybrid
Polymer
Polymer
Applications:
Automotive
General Purpose
General Purpose
Capacitance:
33μF
33μF
33μF
ESR (Equivalent Series Resistance):
40mOhm
35mOhm
45mOhm
Lead Spacing:
0.138 3.50mm
0.138 3.50mm
-
Ripple Current @ Low Frequency:
65mA @ 100Hz
124.5mA @ 120Hz
105mA @ 120Hz
Ripple Current @ High Frequency:
650mA @ 100kHz
2.49A @ 100kHz
2.1A @ 100kHz
Height Seated (Max):
0.413 10.50mm
0.472 12.00mm
0.508 12.90mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Surface Mount Land Size:
-
-
0.327Lx0.327W 8.30mmx8.30mm
Voltage - Rated DC:
-
-
80V
EEH-AZF1J330

EEH-AZF1J330

(In Stock: 25)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $1.684548

    $1.68

  • 10

    $1.589196

    $15.89

  • 100

    $1.499242

    $149.92

  • 500

    $1.414379

    $707.19

  • 1000

    $1.334320

    $1,334.32

Minimum: 1 Multiples: 1

Unit Price: $1.684548

Ext Price: $1.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity