EEU-FM1E272 alternative parts: EEU-FM1C272SB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Aluminum Lytic 2700uF 25V 20% (16 X 25mm) Radial 7.5mm 3820mA 7000h 105C Bulk
Cap Aluminum 2700uF 16V 20% (16 X 20mm) Radial 7.5mm 3300mA 5000 hr 105C Ammo Pack
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Tin
-
Mount:
PCB, Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial, Can
Radial, Can
Terminal Shape:
WIRE
WIRE
Number of Pins:
2
-
Dielectric Material:
Aluminium
ALUMINUM (WET)
Lifetime @ Temp.:
7000 Hrs @ 105°C
5000 Hrs @ 105°C
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Bulk
Tape & Box (TB)
Series:
FM
FM
Published:
2010
2006
Size / Dimension:
0.630Dia 16.00mm
0.630Dia 16.00mm
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Termination:
Radial
Radial
ECCN Code:
EAR99
EAR99
Applications:
General Purpose
General Purpose
Capacitance:
2700μF
2700μF
Voltage - Rated DC:
25V
16V
Lead Pitch:
7.5mm
7.5mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
ESR (Equivalent Series Resistance):
14mOhm
17mOhm
Lead Spacing:
0.295 7.50mm
0.295 7.50mm
Lead Diameter:
800 μm
-
Voltage:
25V
-
Leakage Current:
0.675mA
0.432mA
Ripple Current:
3.82A
3.3A
Polarization:
Polar
Polar
Life (Hours):
7000 hours
5000 hours
Tan Delta:
0.16
0.18
Impedance:
14mOhm
17mOhm
Ripple Current @ Low Frequency:
3.056A @ 120Hz
2.64A @ 120Hz
Ripple Current @ High Frequency:
3.82A @ 100kHz
3.3A @ 100kHz
Dissipation Factor:
0.14 %
-
Diameter:
16mm
16mm
Height:
25mm
20mm
Height Seated (Max):
1.063 27.00mm
0.866 22.00mm
REACH SVHC:
Yes
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Tin (Sn)
EEU-FM1E272

EEU-FM1E272

(In Stock: 24)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.834258

    $0.83

  • 10

    $0.787036

    $7.87

  • 100

    $0.742487

    $74.25

  • 500

    $0.700459

    $350.23

  • 1000

    $0.660810

    $660.81

Minimum: 1 Multiples: 1

Unit Price: $0.834258

Ext Price: $0.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity