EEU-TP1E182S alternative parts: UPJ1E182MHD6TN
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Aluminum Electrolytic Capacitors - Leaded 25volts 1800uF 16x20mm LS7.5mm | CAP ALUM 1800UF 20% 25V RADIAL |
Factory Lead Time: | 12 Weeks | 19 Weeks |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial, Can | Radial, Can |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | WIRE |
Dielectric Material: | ALUMINUM | ALUMINUM (WET) |
Lifetime @ Temp.: | 5000 Hrs @ 125°C | 5000 Hrs @ 105°C |
Voltage Rated: | 25V | 25V |
Operating Temperature: | -40°C~135°C | -55°C~105°C |
Packaging: | Bulk | Cut Tape (CT) |
Series: | TP | UPJ |
Published: | 2012 | 2015 |
Size / Dimension: | 0.630Dia 16.00mm | 0.630Dia 16.00mm |
Tolerance: | ±20% | ±20% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Applications: | Automotive | General Purpose |
Additional Feature: | ESR IS MEASURED AT 100 KHZ | - |
Capacitance: | 1800μF | 1800μF |
Terminal Pitch: | 7.5mm | 7.5mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR |
Lead Spacing: | 0.295 7.50mm | 0.295 7.50mm |
Rated (DC) Voltage (URdc): | 25V | 25V |
Leakage Current: | 0.45mA | 1.35mA |
Polarization: | Polar | Polar |
Tan Delta: | 0.14 | 0.16 |
Ripple Current @ Low Frequency: | 1.904A @ 120Hz | 1.78A @ 120Hz |
Ripple Current @ High Frequency: | 1.985A @ 100kHz | 1.98A @ 10kHz |
ESR: | 0.029 mΩ | - |
Diameter: | 16mm | 16mm |
Height Seated (Max): | 0.866 22.00mm | 1.063 27.00mm |
Length: | 20mm | 25mm |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Mount: | - | Through Hole |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8532.22.00 |
Packing Method: | - | AMMO PACK |
Lead Pitch: | - | 7.493mm |
Ripple Current: | - | 1.78A |
Life (Hours): | - | 5000 hours |
Impedance: | - | 41mOhm |

EEU-TP1E182S
(In Stock: 32)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$1.659014
$1.66
10
$1.565108
$15.65
100
$1.476517
$147.65
500
$1.392940
$696.47
1000
$1.314094
$1,314.09
Minimum: 1 Multiples: 1
Unit Price: $1.659014
Ext Price: $1.66
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity