EGM15DRSD-S664 alternative parts: 306-015-521-101

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 30POS 0.156
CONN EDGE DUAL FMALE 30POS 0.156
Factory Lead Time:
3 Weeks
9 Weeks
Mounting Type:
Through Hole
Through Hole
Mount:
Through Hole
Through Hole
Material - Insulation:
Polybutylene Terephthalate (PBT)
Polyester Thermoplastic
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Operating Temperature:
-65°C~125°C
-65°C~125°C
Packaging:
Tray
Bulk
Published:
2016
2010
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Loop Bellows
CARD EDGE CONNECTOR
Number of Positions:
30
30
Color:
Blue
Green
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Loop Bellows
-
Pitch:
0.156 3.96mm
0.156 3.96mm
Total Number of Contacts:
30
-
Number of Conductors:
ONE
-
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
-
Body Length or Diameter:
3.188 inch
-
Number Of PCB Rows:
2
-
PCB Contact Pattern:
RECTANGULAR
-
Body Breadth:
0.47 inch
-
Body Depth:
0.61 inch
-
Rated Current (Signal):
3A
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Single
Number of Positions/Bay/Row:
15
15
Flange Feature:
Flush Mount, Top Opening, Unthreaded, 0.125 (3.18mm) Dia
-
PCB Contact Row Spacing:
6.35 mm
-
Contact Finish Thickness:
10.0μin 0.25μm
-
Plating Thickness:
10μin
-
Card Thickness:
0.125 3.18mm
0.062 1.57mm
Length - Termination:
0.19 inch
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
306
EGM15DRSD-S664

EGM15DRSD-S664

(In Stock: 40)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $10.795688

    $10.80

  • 10

    $10.184611

    $101.85

  • 100

    $9.608124

    $960.81

  • 500

    $9.064268

    $4,532.13

  • 1000

    $8.551196

    $8,551.20

Minimum: 1 Multiples: 1

Unit Price: $10.795688

Ext Price: $10.80

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity