ELHS451VSN181MP40S alternative parts: 861011483007

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ALUMINUM ELECTROLYTIC CAPACITORS
CAP ALUM 180UF 20% 450V SNAP
Factory Lead Time:
16 Weeks
24 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial, Can - Snap-In
Radial, Can - Snap-In
Lifetime @ Temp.:
5000 Hrs @ 105°C
2000 Hrs @ 85°C
Voltage Rated:
450V
450V
Operating Temperature:
-40°C~105°C
-25°C~85°C
Packaging:
Bulk
Tray
Series:
LHS
WCAP-AIG8
Size / Dimension:
0.866Dia 22.00mm
0.866Dia 22.00mm
Tolerance:
±20%
±20%
Part Status:
Active
Active
Applications:
General Purpose
General Purpose
Capacitance:
180μF
180μF
Lead Spacing:
0.394 10.00mm
0.394 10.00mm
Polarization:
Polar
Polar
Ripple Current @ Low Frequency:
1.04A @ 120Hz
1.52A @ 120Hz
Ripple Current @ High Frequency:
1.4872A @ 50kHz
2.0976A @ 100kHz
Height Seated (Max):
1.673 42.50mm
2.087 53.00mm
Mount:
-
Through Hole
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-25°C
Voltage - Rated DC:
-
450V
Lead Pitch:
-
10.0076mm
Polarity:
-
Polar
Ripple Current:
-
1.52A
Life (Hours):
-
2000 hours
Diameter:
-
22mm
Height:
-
51mm
REACH SVHC:
-
Unknown
RoHS Status:
-
ROHS3 Compliant
ELHS451VSN181MP40S

ELHS451VSN181MP40S

(In Stock: 286)

United Chemi-Con

Qty

Unit Price

Ext Price

  • 1

    $5.640626

    $5.64

  • 10

    $5.321345

    $53.21

  • 100

    $5.020137

    $502.01

  • 500

    $4.735978

    $2,367.99

  • 1000

    $4.467904

    $4,467.90

Minimum: 1 Multiples: 1

Unit Price: $5.640626

Ext Price: $5.64

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity