ERA-6AEB1912V alternative parts: RN73H2ATTD3923B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 19.1K OHM 0.1% 1/8W 0805
Thin Film Resistors 392kOhm,0805,0.1%,25 ppm,125mW,100V
Factory Lead Time:
12 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ERA-6A
RN73H
Published:
2014
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
19.1kOhm
392kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
STANDARD: IEC60115-8
-
Packing Method:
TR, PUNCHED, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Construction:
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
100V
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Voltage Rated:
-
100V
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Power Rating:
-
125mW
Voltage - Rated DC:
-
100V
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Height:
-
500μm
ERA-6AEB1912V

ERA-6AEB1912V

(In Stock: 66936)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.090261

    $0.09

  • 500

    $0.066368

    $33.18

  • 1000

    $0.055307

    $55.31

  • 2000

    $0.050740

    $101.48

  • 5000

    $0.047421

    $237.10

  • 10000

    $0.044112

    $441.12

  • 15000

    $0.042662

    $639.93

  • 50000

    $0.041949

    $2,097.45

Minimum: 1 Multiples: 1

Unit Price: $0.090261

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity