ERC50649R00DEEK500 alternative parts: RNC50H1960DSB14, RNC50J2430DSRE6
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | ERC-50-500 649 .5% T-9 EK E3 | Res Metal Film 196 Ohm 0.5% 1/10W ±50ppm/C 0.001% Conformal AXL Thru-Hole T/R | ERC-50 243 .5% T-9 RNC50J2430DS RE6 |
Factory Lead Time: | 13 Weeks | - | 36 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Series: | ERC | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 649Ohms | 196Ohm | 243Ohms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Features: | Moisture Resistant | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Contact Plating: | - | Lead, Tin | - |
Mount: | - | Through Hole | - |
Terminal Shape: | - | WIRE | - |
Packaging: | - | Bulk | Tape & Reel (TR) |
JESD-609 Code: | - | e0 | - |
Pbfree Code: | - | no | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Tin/Lead (Sn/Pb) | - |
Additional Feature: | - | PRECISION | - |
Power Rating: | - | 100mW | 100mW |
Max Power Dissipation: | - | 100mW | - |
Construction: | - | Tubular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Reach Compliance Code: | - | unknown | - |
Military Standard: | - | MIL-PRF-55182 | - |
Rated Power Dissipation (P): | - | 0.05W | - |
Lead Length: | - | 31.75mm | - |
Failure Rate: | - | S (0.001%) | S (0.001%) |
Diameter: | - | 1.78mm | - |
Lead Free: | - | Contains Lead | Contains Lead |
Published: | - | - | 2016 |

ERC50649R00DEEK500
(In Stock: 28)
Vishay DaleQty
Unit Price
Ext Price
1
$5.684805
$5.68
10
$5.363023
$53.63
100
$5.059456
$505.95
500
$4.773072
$2,386.54
1000
$4.502898
$4,502.90
Minimum: 1 Multiples: 1
Unit Price: $5.684805
Ext Price: $5.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity