ERC556K9800FEEA500 alternative parts: ERC5511K000FHEB500, ERC5537R400FHEB500
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | ERC-55-500 6.98K 1% T-9 EA E3 | ERC-55-500 11K 1% T-2 EB E3 | ERC-55-500 37.4 1% T-2 EB E3 |
Factory Lead Time: | 16 Weeks | 16 Weeks | 16 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERC | ERC | ERC |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 6.98kOhms | 11kOhms | 37.4Ohms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Features: | Moisture Resistant | Moisture Resistant | Moisture Resistant |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |

ERC556K9800FEEA500
(In Stock: 9)
Vishay DaleQty
Unit Price
Ext Price
1
$0.752247
$0.75
10
$0.709667
$7.10
100
$0.669497
$66.95
500
$0.631601
$315.80
1000
$0.595850
$595.85
Minimum: 1 Multiples: 1
Unit Price: $0.752247
Ext Price: $0.75
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity