ERJ-12NF1000U alternative parts: ERJ-S12F6342U, ERJ-S12F2610U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 100 OHM 1% 3/4W 1812
Res Thick Film 1812 63.42K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R
Res Thick Film 1812 261 Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
1812 (4532 Metric)
1812 (4532 Metric)
1812 (4532 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Voltage Rated:
200V
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Digi-Reel®
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ERJ
ERJ
ERJ
Size / Dimension:
0.177Lx0.126W 4.50mmx3.20mm
0.177Lx0.126W 4.50mmx3.20mm
0.177Lx0.126W 4.50mmx3.20mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
-
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
100Ohm
63.4kOhm
261Ohm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.75W 3/4W
0.75W 3/4W
0.75W 3/4W
Additional Feature:
PRECISION, STANDARD: IEC60115-8
ANTI-SULFUR, IEC60115-8
ANTI-SULFUR, IEC60115-8
Power Rating:
750mW
750mW
750mW
Packing Method:
TR, Embossed, 7 Inch
TR, EMBOSSED
TR, EMBOSSED
Max Power Dissipation:
750mW
750mW
750mW
Depth:
3.2mm
-
-
Construction:
Chip
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
-
Case Code (Metric):
4532
4532
4532
Rated Power Dissipation (P):
0.75W
0.75W
0.75W
Case Code (Imperial):
1812
1812
1812
Features:
Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
711.2μm
711.2μm
711.2μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Weight:
-
26.988746mg
-
Voltage - Rated DC:
-
400V
400V
Current Rating:
-
2A
2A
Lead Free:
-
Lead Free
Lead Free
ERJ-12NF1000U

ERJ-12NF1000U

(In Stock: 7)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.096146

    $0.10

  • 500

    $0.070696

    $35.35

  • 1000

    $0.058913

    $58.91

  • 2000

    $0.054049

    $108.10

  • 5000

    $0.050513

    $252.56

  • 10000

    $0.046989

    $469.89

  • 15000

    $0.045444

    $681.66

  • 50000

    $0.044684

    $2,234.20

Minimum: 1 Multiples: 1

Unit Price: $0.096146

Ext Price: $0.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity