ERJ-2RKF1870X alternative parts: ERJ-2RKF9101X, ERJ-2RKF1803X
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 187 OHM 1% 1/10W 0402 | RES SMD 9.1K OHM 1% 1/10W 0402 | RES SMD 180K OHM 1% 1/10W 0402 |
Factory Lead Time: | 16 Weeks | 16 Weeks | 16 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Voltage Rated: | 50V | 50V | 50V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERJ | ERJ | ERJ |
Published: | 2011 | 2011 | 2008 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | SMD/SMT |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 187Ohm | 9.1kOhm | 180kOhms |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | PRECISION, STANDARD: IEC60115-8 | PRECISION, STANDARD: IEC60115-8 | - |
Power Rating: | 100mW | 100mW | 100mW |
Voltage - Rated DC: | 50V | 50V | 50V |
Packing Method: | TR, PUNCHED, 7 INCH | TR, PUNCHED, 7 INCH | - |
Max Power Dissipation: | 100mW | 100mW | 100mW |
Depth: | 500μm | 500μm | 500μm |
Construction: | Chip | Chip | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Military Standard: | Not | Not | Not |
Case Code (Metric): | 1005 | 1005 | 1005 |
Rated Power Dissipation (P): | 0.1W | 0.1W | - |
Case Code (Imperial): | 0402 | 0402 | 0402 |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 406.4μm | 350μm | 350μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
REACH SVHC: | Yes | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Weight: | - | 793.786648μg | - |
ECCN Code: | - | EAR99 | - |
Number of Pins: | - | - | 2 |
Supplier Device Package: | - | - | 0402 |
Max Operating Temperature: | - | - | 155°C |
Min Operating Temperature: | - | - | -55°C |
Length: | - | - | 1mm |
Width: | - | - | 500μm |
Radiation Hardening: | - | - | No |

ERJ-2RKF1870X
(In Stock: 171)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.007717
$0.01
500
$0.005674
$2.84
1000
$0.004729
$4.73
2000
$0.004338
$8.68
5000
$0.004054
$20.27
10000
$0.003771
$37.71
15000
$0.003647
$54.70
50000
$0.003586
$179.30
Minimum: 1 Multiples: 1
Unit Price: $0.007717
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity