ERJ-6ENF6040V alternative parts: ERJ-6GEYJ100V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 604 OHM 1% 1/8W 0805
RES SMD 10 OHM 5% 1/8W 0805
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
150V
150V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
ERJ
ERJ
Published:
2011
2010
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Temperature Coefficient:
±100ppm/°C
±200ppm/°C
Resistance:
604Ohm
10Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION, STANDARD: IEC60115-8
IEC60115-8
Power Rating:
125mW
125mW
Voltage - Rated DC:
150V
150V
Packing Method:
TR, PUNCHED, 7 INCH
TR, PUNCHED, 7 INCH
Max Power Dissipation:
125mW
125mW
Depth:
1.25mm
1.25mm
Construction:
Chip
RECTANGULAR PACKAGE
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height:
600μm
600μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
REACH SVHC:
Yes
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Working Voltage:
-
150V
ERJ-6ENF6040V

ERJ-6ENF6040V

(In Stock: 940873)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.002474

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.002474

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity