ERJ-6GEYJ2R4V alternative parts: RC2012J2R2CS, KTR10EZPJ205
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 2.4 OHM 5% 1/8W 0805 | RES SMD 2.2 OHM 5% 1/8W 0805 | RES SMD 2M OHM 5% 1/8W 0805 |
Factory Lead Time: | 16 Weeks | 47 Weeks | 10 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | - | Surface Mount |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Voltage Rated: | 150V | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERJ | RC | KTR |
Published: | 2011 | 2015 | 2015 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | -100/ +600ppm/°C | ±300ppm/°C | ±200ppm/°C |
Resistance: | 2.4Ohm | 2.2Ohm | 2MOhm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | IEC60115-8 | - | - |
Power Rating: | 125mW | 125mW | - |
Voltage - Rated DC: | 150V | 150V | - |
Packing Method: | TR, PUNCHED, 7 INCH | TR, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 125mW | 125mW | 125mW |
Construction: | RECTANGULAR PACKAGE | Chip | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 2012 | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 | 0805 |
Features: | Automotive AEC-Q200 | Moisture Resistant | Automotive AEC-Q200, High Voltage |
Height: | 711.2μm | 609.6μm | 660.4μm |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm | 0.026 0.65mm |
REACH SVHC: | No SVHC | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | - |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Surface Mount: | - | YES | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Radiation Hardening: | - | No | - |
ECCN Code: | - | - | EAR99 |
Reference Standard: | - | - | TS 16949 |
Working Voltage: | - | - | 400V |

ERJ-6GEYJ2R4V
(In Stock: 644388)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.002479
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.002479
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity