ERJ-P08F6802V alternative parts: ERJ-P06J470V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SMD Chip Resistor, 1206 [3216 Metric], 68 kohm, 500 V, Thick Film, 660 mW
RES SMD 47 OHM 5% 1/2W 0805
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
500V
400V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ERJ
ERJ
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Temperature Coefficient:
±100ppm/°C
±200ppm/°C
Resistance:
68kOhm
47Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.667W 2/3W
0.5W 1/2W
Additional Feature:
IEC60115-8
IEC60115-8
Power Rating:
330mW
500mW
Voltage - Rated DC:
200V
400V
Packing Method:
TR, PUNCHED, 7 INCH
TR, PUNCHED, 7 INCH
Depth:
1.6mm
1.25mm
Construction:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
3216
2012
Rated Power Dissipation (P):
0.66W
0.5W
Case Code (Imperial):
1206
0805
Features:
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Height:
600μm
600μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Published:
-
2011
Max Power Dissipation:
-
500mW
Lead Free:
-
Lead Free
ERJ-P08F6802V

ERJ-P08F6802V

(In Stock: 3312)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.160101

    $0.16

  • 10

    $0.151039

    $1.51

  • 100

    $0.142489

    $14.25

  • 500

    $0.134424

    $67.21

  • 1000

    $0.126815

    $126.82

Minimum: 1 Multiples: 1

Unit Price: $0.160101

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity